Present with ease using the NEC M300XS, a value-driven, eco-friendly portable projector that delivers an ideal short throw distance solution for education (including interactive whiteboards) and corporate applications. This 3000-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, remote monitoring, maintenance-free design, and up to 5000 hours of lamp life (in ECO Mode). Its USB Viewer allows you to present without a PC by simply placing your presentation file onto a USB drive and plugging it into the projector's USB port.
Short throw lens eliminates shadows on the screen along with projected light in the presenter's eyes created by traditional front projection systems
HDMI input connects you to high-definition sources
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
ECO Mode technology helps extend lamp life and lowers power consumption
Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
Dual computer inputs ensure quick switching between presentations
Virtually maintenance-free design includes improved 5000-hour filter life (time of lamp change)
Present with ease using the NEC M300XS, a value-driven, eco-friendly portable projector that delivers an ideal short throw distance solution for education (including interactive whiteboards) and corporate applications. This 3000-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, remote monitoring, maintenance-free design, and up to 5000 hours of lamp life (in ECO Mode). Its USB Viewer allows you to present without a PC by simply placing your presentation file onto a USB drive and plugging it into the projector's USB port.
- Short throw lens eliminates shadows on the screen along with projected light in the presenter's eyes created by traditional front projection systems
- HDMI input connects you to high-definition sources
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- ECO Mode technology helps extend lamp life and lowers power consumption
- Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
- Dual computer inputs ensure quick switching between presentations
- Virtually maintenance-free design includes improved 5000-hour filter life (time of lamp change)