Visual Sound, Inc. LC Series LC Series

Description
Martin Professional The LC Series is a semi-transparent, modular system of LED panels, perfect for displaying video and images. Designed for stage shows, TV studios and other commercial applications, the LC closely integrates light, video and set design, offering entirely new possibilities for staging. 40 mm pixel pitch (seamless image at about 30m) Extremely bright, 1800 NITs (cd/m2) Unique semi-transparent design Genlock feature for preventing light-flicker in TV applications Daisy-chain set-up with DVI-D connection (up to 6 modules per link) Simple, familiar assembly in truss mount format Units can be evenly joined for a seamless image Light weight modules, easy to handle, cutting cost and time All-in-one solution, with no external power supplies or drivers
Description
Martin Professional The LC Series is a semi-transparent, modular system of LED panels, perfect for displaying video and images. Designed for stage shows, TV studios and other commercial applications, the LC closely integrates light, video and set design, offering entirely new possibilities for staging. 40 mm pixel pitch (seamless image at about 30m) Extremely bright, 1800 NITs (cd/m2) Unique semi-transparent design Genlock feature for preventing light-flicker in TV applications Daisy-chain set-up with DVI-D connection (up to 6 modules per link) Simple, familiar assembly in truss mount format Units can be evenly joined for a seamless image Light weight modules, easy to handle, cutting cost and time All-in-one solution, with no external power supplies or drivers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LC Series
LC Series
LC Series LC Series
Martin Professional The LC Series is a semi-transparent, modular system of LED panels, perfect for displaying video and images. Designed for stage shows, TV studios and other commercial applications, the LC closely integrates light, video and set design, offering entirely new possibilities for staging. 40 mm pixel pitch (seamless image at about 30m) Extremely bright, 1800 NITs (cd/m2) Unique semi-transparent design Genlock feature for preventing light-flicker in TV applications Daisy-chain set-up with DVI-D connection (up to 6 modules per link) Simple, familiar assembly in truss mount format Units can be evenly joined for a seamless image Light weight modules, easy to handle, cutting cost and time All-in-one solution, with no external power supplies or drivers

Martin Professional

The LC Series is a semi-transparent, modular system of LED panels, perfect for displaying video and images. Designed for stage shows, TV studios and other commercial applications, the LC closely integrates light, video and set design, offering entirely new possibilities for staging.

  • 40 mm pixel pitch (seamless image at about 30m)
  • Extremely bright, 1800 NITs (cd/m2)
  • Unique semi-transparent design
  • Genlock feature for preventing light-flicker in TV applications
  • Daisy-chain set-up with DVI-D connection (up to 6 modules per link)
  • Simple, familiar assembly in truss mount format
  • Units can be evenly joined for a seamless image
  • Light weight modules, easy to handle, cutting cost and time
  • All-in-one solution, with no external power supplies or drivers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LC Series
Product Name LC Series
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331748 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Features EMI/RFI Shielding
Color Color
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details