Visual Sound, Inc. 3M LC TO SC MM 3.0mm Zipcord LSZH LC-SC-MM-3M

Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3M LC TO SC MM 3.0mm Zipcord LSZH
LC-SC-MM-3M
3M LC TO SC MM 3.0mm Zipcord LSZH LC-SC-MM-3M
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Comprehensive

Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LC-SC-MM-3M
Product Name 3M LC TO SC MM 3.0mm Zipcord LSZH
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details