Visual Sound, Inc. 7M LC MM 3.0mm Zipcord LSZH LC-LC-MM-7M

Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7M LC MM 3.0mm Zipcord LSZH
LC-LC-MM-7M
7M LC MM 3.0mm Zipcord LSZH LC-LC-MM-7M
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Comprehensive

Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LC-LC-MM-7M
Product Name 7M LC MM 3.0mm Zipcord LSZH
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fibre Optic Cable - 5366844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details