Visual Sound, Inc. 5M LC MM 3.0mm Zipcord LSZH LC-LC-MM-5M

Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5M LC MM 3.0mm Zipcord LSZH
LC-LC-MM-5M
5M LC MM 3.0mm Zipcord LSZH LC-LC-MM-5M
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Comprehensive

Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LC-LC-MM-5M
Product Name 5M LC MM 3.0mm Zipcord LSZH
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details