Visual Sound, Inc. 10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector LC-HDT1000

Description
Eiki International, Inc. 10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector Key Features 10,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio. Native 2048 x 1080 resolution. Compatible with input resolutions up-to WUXGA & UXGA. Compatible with Normal and Widescreen video inputs up to 1080p / 2K. Accepts analog & digital computer and analog & digital video (HDCP) input. Includes a full set of professional inputs, plus two empty module bays. Wide range of optional lenses available. Projects images up-to 600" diagonal. Power zoom and focus. V & H power lens shift & digital keystone correction. 10-bit color processing, for superior color reproduction. Edge Blending. Mechanical shutter for true black screen "no show." Closed Caption decoding. Durable inorganic LCD panels permit extended use. Built-in Test Pattern. Top-accessed filter and lamphouse permit easy maintenance. Self-advancing cartridge air filter reduces maintenance, up-to 10,000 hours use. Wireless/wired remote control. RS-232 compatibility. Optional network control. 3 Years / 6,000 Hrs Use (whichever occurs first) (Parts and labor to correct defects) - Outstanding Features 10,000 ANSI Lumens1 brightness in a transportable. Our brightest 1080p projector to operate on household current. LCD panels deliver a remarkable 3000:1 contrast ratio. Inorganic imaging engine is optimized for extended use. High efficiency light management system increases brightness. 3LCD+One technology for exceptional color reproduction.
Description
Eiki International, Inc. 10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector Key Features 10,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio. Native 2048 x 1080 resolution. Compatible with input resolutions up-to WUXGA & UXGA. Compatible with Normal and Widescreen video inputs up to 1080p / 2K. Accepts analog & digital computer and analog & digital video (HDCP) input. Includes a full set of professional inputs, plus two empty module bays. Wide range of optional lenses available. Projects images up-to 600" diagonal. Power zoom and focus. V & H power lens shift & digital keystone correction. 10-bit color processing, for superior color reproduction. Edge Blending. Mechanical shutter for true black screen "no show." Closed Caption decoding. Durable inorganic LCD panels permit extended use. Built-in Test Pattern. Top-accessed filter and lamphouse permit easy maintenance. Self-advancing cartridge air filter reduces maintenance, up-to 10,000 hours use. Wireless/wired remote control. RS-232 compatibility. Optional network control. 3 Years / 6,000 Hrs Use (whichever occurs first) (Parts and labor to correct defects) - Outstanding Features 10,000 ANSI Lumens1 brightness in a transportable. Our brightest 1080p projector to operate on household current. LCD panels deliver a remarkable 3000:1 contrast ratio. Inorganic imaging engine is optimized for extended use. High efficiency light management system increases brightness. 3LCD+One technology for exceptional color reproduction.

Suppliers

Company
Product
Description
Supplier Links
10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector - LC-HDT1000 - Visual Sound, Inc.
Broomall, PA, USA
10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector
LC-HDT1000
10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector LC-HDT1000
Eiki International, Inc. 10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector Key Features 10,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio. Native 2048 x 1080 resolution. Compatible with input resolutions up-to WUXGA & UXGA. Compatible with Normal and Widescreen video inputs up to 1080p / 2K. Accepts analog & digital computer and analog & digital video (HDCP) input. Includes a full set of professional inputs, plus two empty module bays. Wide range of optional lenses available. Projects images up-to 600" diagonal. Power zoom and focus. V & H power lens shift & digital keystone correction. 10-bit color processing, for superior color reproduction. Edge Blending. Mechanical shutter for true black screen "no show." Closed Caption decoding. Durable inorganic LCD panels permit extended use. Built-in Test Pattern. Top-accessed filter and lamphouse permit easy maintenance. Self-advancing cartridge air filter reduces maintenance, up-to 10,000 hours use. Wireless/wired remote control. RS-232 compatibility. Optional network control. 3 Years / 6,000 Hrs Use (whichever occurs first) (Parts and labor to correct defects) - Outstanding Features 10,000 ANSI Lumens1 brightness in a transportable. Our brightest 1080p projector to operate on household current. LCD panels deliver a remarkable 3000:1 contrast ratio. Inorganic imaging engine is optimized for extended use. High efficiency light management system increases brightness. 3LCD+One technology for exceptional color reproduction.

Eiki International, Inc.

10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector

  • Key Features
  • 10,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio.
  • Native 2048 x 1080 resolution. Compatible with input resolutions up-to WUXGA & UXGA.
  • Compatible with Normal and Widescreen video inputs up to 1080p / 2K.
  • Accepts analog & digital computer and analog & digital video (HDCP) input.
  • Includes a full set of professional inputs, plus two empty module bays.
  • Wide range of optional lenses available. Projects images up-to 600" diagonal.
  • Power zoom and focus. V & H power lens shift & digital keystone correction.
  • 10-bit color processing, for superior color reproduction. Edge Blending.
  • Mechanical shutter for true black screen "no show." Closed Caption decoding.
  • Durable inorganic LCD panels permit extended use. Built-in Test Pattern.
  • Top-accessed filter and lamphouse permit easy maintenance.
  • Self-advancing cartridge air filter reduces maintenance, up-to 10,000 hours use.
  • Wireless/wired remote control. RS-232 compatibility. Optional network control.
  • 3 Years / 6,000 Hrs Use (whichever occurs first) (Parts and labor to correct defects)
  • -
  • Outstanding Features
  • 10,000 ANSI Lumens1 brightness in a transportable.
  • Our brightest 1080p projector to operate on household current.
  • LCD panels deliver a remarkable 3000:1 contrast ratio.
  • Inorganic imaging engine is optimized for extended use.
  • High efficiency light management system increases brightness.
  • 3LCD+One technology for exceptional color reproduction.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number LC-HDT1000
Product Name 10000 ANSI Lumens (Lens Not Included) 2K 1080p Data / Video Projector
Unlock Full Specs
to access all available technical data

Similar Products