Visual Sound, Inc. Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L LBS8-R1

Description
Lowell Manufacturing Company LBS8-R1: 23.75"L galvanized steel tile bridge with round opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings. Torsion-mount grilles must be used with a backbox. Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of screw-mount or torsion spring grilles Mounts backbox Series XCP, 8XD4, 8PSBX with Grille A8-A(W), CS-8H, LK-8, LO8-P, OM8-P, RS8-A(W), WB-8, WB8-6, WB-8H; Mounts backbox Series IX810, IX610 with Grille CN-8M, CS-8W, EJ-8, WB-8T
Description
Lowell Manufacturing Company LBS8-R1: 23.75"L galvanized steel tile bridge with round opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings. Torsion-mount grilles must be used with a backbox. Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of screw-mount or torsion spring grilles Mounts backbox Series XCP, 8XD4, 8PSBX with Grille A8-A(W), CS-8H, LK-8, LO8-P, OM8-P, RS8-A(W), WB-8, WB8-6, WB-8H; Mounts backbox Series IX810, IX610 with Grille CN-8M, CS-8W, EJ-8, WB-8T

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L - LBS8-R1 - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L
LBS8-R1
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L LBS8-R1
Lowell Manufacturing Company LBS8-R1: 23.75"L galvanized steel tile bridge with round opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings. Torsion-mount grilles must be used with a backbox. Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of screw-mount or torsion spring grilles Mounts backbox Series XCP, 8XD4, 8PSBX with Grille A8-A(W), CS-8H, LK-8, LO8-P, OM8-P, RS8-A(W), WB-8, WB8-6, WB-8H; Mounts backbox Series IX810, IX610 with Grille CN-8M, CS-8W, EJ-8, WB-8T

Lowell Manufacturing Company

LBS8-R1: 23.75"L galvanized steel tile bridge with round opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings. Torsion-mount grilles must be used with a backbox.

  • Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation
  • Formed construction is lightweight with rigid support
  • Mounts 8" speakers with a wide selection of screw-mount or torsion spring grilles
  • Mounts backbox Series XCP, 8XD4, 8PSBX with Grille A8-A(W), CS-8H, LK-8, LO8-P, OM8-P, RS8-A(W), WB-8, WB8-6, WB-8H; Mounts backbox Series IX810, IX610 with Grille CN-8M, CS-8W, EJ-8, WB-8T
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS8-R1
Product Name Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details