Visual Sound, Inc. Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L LBS4-R

Description
Lowell Manufacturing Company LBS4-R: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round grille WB-4 and no backbox
Description
Lowell Manufacturing Company LBS4-R: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round grille WB-4 and no backbox

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L - LBS4-R - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L
LBS4-R
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L LBS4-R
Lowell Manufacturing Company LBS4-R: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round grille WB-4 and no backbox

Lowell Manufacturing Company

LBS4-R: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round grille WB-4 and no backbox

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS4-R
Product Name Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details