Visual Sound, Inc. Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L LBS4-DX

Description
Lowell Manufacturing Company LBS4-DX: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round backbox (backbox must be used with this model) Mounts: backbox Series DX104T with Grille CN-4, CN-4M, EJ-4, WB-4T, SW-4T; backbox Series DX144T with Grille SB-4W; Backbox Series CP-4, DX104 with grille WB-4.
Description
Lowell Manufacturing Company LBS4-DX: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round backbox (backbox must be used with this model) Mounts: backbox Series DX104T with Grille CN-4, CN-4M, EJ-4, WB-4T, SW-4T; backbox Series DX144T with Grille SB-4W; Backbox Series CP-4, DX104 with grille WB-4.

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L - LBS4-DX - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L
LBS4-DX
Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L LBS4-DX
Lowell Manufacturing Company LBS4-DX: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round backbox (backbox must be used with this model) Mounts: backbox Series DX104T with Grille CN-4, CN-4M, EJ-4, WB-4T, SW-4T; backbox Series DX144T with Grille SB-4W; Backbox Series CP-4, DX104 with grille WB-4.

Lowell Manufacturing Company

LBS4-DX: 23.75"L galvanized steel tile bridge with round opening. Mounts 4" speaker assembly with round backbox (backbox must be used with this model)

  • Mounts: backbox Series DX104T with Grille CN-4, CN-4M, EJ-4, WB-4T, SW-4T; backbox Series DX144T with Grille SB-4W; Backbox Series CP-4, DX104 with grille WB-4.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS4-DX
Product Name Tile Bridge-4in Spkr, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details