Visual Sound, Inc. Network Splitter LBB 4410/00

Description
Bosch Conferencing and Public Address Systems The network splitter is used in a network to provide two branches from the main cable run. It can use an external DC power supply, or it can use the power supply from the network controller. The unit automatically switches to the local power supply unit when it is connected to it, reducing the power drain on the main network. Redundant network connection Powered externally (48 VDC) or from the CCU External power is not fed into the main cable run Automatically powered from the external power supply Maximum power feed to tap-off outlets can be reduced Repeater function to extend the cable length by 50 meter (164 ft)
Description
Bosch Conferencing and Public Address Systems The network splitter is used in a network to provide two branches from the main cable run. It can use an external DC power supply, or it can use the power supply from the network controller. The unit automatically switches to the local power supply unit when it is connected to it, reducing the power drain on the main network. Redundant network connection Powered externally (48 VDC) or from the CCU External power is not fed into the main cable run Automatically powered from the external power supply Maximum power feed to tap-off outlets can be reduced Repeater function to extend the cable length by 50 meter (164 ft)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Network Splitter
LBB 4410/00
Network Splitter LBB 4410/00
Bosch Conferencing and Public Address Systems The network splitter is used in a network to provide two branches from the main cable run. It can use an external DC power supply, or it can use the power supply from the network controller. The unit automatically switches to the local power supply unit when it is connected to it, reducing the power drain on the main network. Redundant network connection Powered externally (48 VDC) or from the CCU External power is not fed into the main cable run Automatically powered from the external power supply Maximum power feed to tap-off outlets can be reduced Repeater function to extend the cable length by 50 meter (164 ft)

Bosch Conferencing and Public Address Systems

The network splitter is used in a network to provide two branches from the main cable run. It can use an external DC power supply, or it can use the power supply from the network controller. The unit automatically switches to the local power supply unit when it is connected to it, reducing the power drain on the main network.

  • Redundant network connection
  • Powered externally (48 VDC) or from the CCU
  • External power is not fed into the main cable run
  • Automatically powered from the external power supply
  • Maximum power feed to tap-off outlets can be reduced
  • Repeater function to extend the cable length by 50 meter (164 ft)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LBB 4410/00
Product Name Network Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details