Visual Sound, Inc. Premium Passive Loudspeaker LB3-PC350

Description
Bosch Conferencing and Public Address Systems - The LB3-PC350 is a 15"/350 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points
Description
Bosch Conferencing and Public Address Systems - The LB3-PC350 is a 15"/350 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points

Suppliers

Company
Product
Description
Supplier Links
Premium Passive Loudspeaker - LB3-PC350 - Visual Sound, Inc.
Broomall, PA, USA
Premium Passive Loudspeaker
LB3-PC350
Premium Passive Loudspeaker LB3-PC350
Bosch Conferencing and Public Address Systems - The LB3-PC350 is a 15"/350 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points

Bosch Conferencing and Public Address Systems - The LB3-PC350 is a 15"/350 W Premium Passive Loudspeaker.

The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use.
LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V.
The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities.

  • High quality music and speech reproduction for mobile or fixed install applications
  • Available in two-way 12" and 15" models with ABS VO enclosures
  • Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics
  • Weatherized - suitable for sheltered outside use (IP44)
  • Pole mount and fly points
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB3-PC350
Product Name Premium Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details