Visual Sound, Inc. Premium Passive Loudspeaker LB3-PC250

Description
Bosch Conferencing and Public Address Systems - The LB3-PC250 is a 12"/250 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points
Description
Bosch Conferencing and Public Address Systems - The LB3-PC250 is a 12"/250 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points

Suppliers

Company
Product
Description
Supplier Links
Premium Passive Loudspeaker - LB3-PC250 - Visual Sound, Inc.
Broomall, PA, USA
Premium Passive Loudspeaker
LB3-PC250
Premium Passive Loudspeaker LB3-PC250
Bosch Conferencing and Public Address Systems - The LB3-PC250 is a 12"/250 W Premium Passive Loudspeaker. The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use. LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V. The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities. High quality music and speech reproduction for mobile or fixed install applications Available in two-way 12" and 15" models with ABS VO enclosures Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics Weatherized - suitable for sheltered outside use (IP44) Pole mount and fly points

Bosch Conferencing and Public Address Systems - The LB3-PC250 is a 12"/250 W Premium Passive Loudspeaker.

The new LB3-PC premium passive loudspeakers from Bosch are ideal for applications where high-output, controlled dispersion, and wide frequency response are required for voice and music reproduction. Their compact weatherized molded ABS enclosures balance stylish design, flexible mounting options, and durability, making them a versatile choice for mobile or fixed indoor or outdoor use.
LB3-PC loudspeakers are available in two popular two-way configurations: LB3-PC250 (12"/250 W) and LB3-PC350 (15"/350 W). Each model is equipped with a 1" high-frequency compression driver that is protected against incidental overload by a self-restoring protection device. The transformer accepts signals between 40 Hz and 22 kHz at 100 V or 70 V.
The LB3-PC loudspeakers are an ideal sound reinforcement solution for auditoriums, conference venues, community centers, theaters, assembly areas, factories, multipurpose halls, and sports facilities.

  • High quality music and speech reproduction for mobile or fixed install applications
  • Available in two-way 12" and 15" models with ABS VO enclosures
  • Overload-protected 1" HF compression driver coupled to a horn with constant directivity characteristics
  • Weatherized - suitable for sheltered outside use (IP44)
  • Pole mount and fly points
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB3-PC250
Product Name Premium Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 423-1272-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details