Visual Sound, Inc. 6W Cabinet Loudspeaker LB1-UW06-x

Description
Bosch Conferencing and Public Address Systems The LB1-UW06x-x is a 6 W, general-purpose, cost-effective loudspeaker for indoor use, with or without volume control. Keyholes at the rear are provided for quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models include: LB1-UW06-D-US 6W Cabinet Loudspeaker, Black LB1-UW06-L-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations
Description
Bosch Conferencing and Public Address Systems The LB1-UW06x-x is a 6 W, general-purpose, cost-effective loudspeaker for indoor use, with or without volume control. Keyholes at the rear are provided for quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models include: LB1-UW06-D-US 6W Cabinet Loudspeaker, Black LB1-UW06-L-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations

Suppliers

Company
Product
Description
Supplier Links
6W Cabinet Loudspeaker - LB1-UW06-x - Visual Sound, Inc.
Broomall, PA, USA
6W Cabinet Loudspeaker
LB1-UW06-x
6W Cabinet Loudspeaker LB1-UW06-x
Bosch Conferencing and Public Address Systems The LB1-UW06x-x is a 6 W, general-purpose, cost-effective loudspeaker for indoor use, with or without volume control. Keyholes at the rear are provided for quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models include: LB1-UW06-D-US 6W Cabinet Loudspeaker, Black LB1-UW06-L-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations

Bosch Conferencing and Public Address Systems

The LB1-UW06x-x is a 6 W, general-purpose, cost-effective loudspeaker for indoor use, with or without volume control. Keyholes at the rear are provided for quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white.
Available Models include:
LB1-UW06-D-US 6W Cabinet Loudspeaker, Black
LB1-UW06-L-US 6W Cabinet Loudspeaker, White

  • Excellent speech intelligibility and music reproduction
  • Available in black or white
  • MDF construction
  • With or without integral volume control
  • Complies with international installation and safety regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-UW06-x
Product Name 6W Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Car Audio, Full Range Speaker - SE60 - Boston Acoustics, Inc.
Specs
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details