Visual Sound, Inc. 6W Cabinet Loudspeaker LB1-UW06-Fx

Description
Bosch Conferencing and Public Address Systems The LB1-UW06-Fx is a 6 W, general-purpose, cost-effective loudspeaker for indoor use. Two brackets, fixed to the rear panel, are provided for quick and easy mounting on a wall or ceiling. The cabinet is available in the colors black or white. Available Models Include: LB1-UW06-FD-US 6W Cabinet Loudspeaker, Dark LB1-UW06-FL-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Finished in black or white MDF construction Mounting brackets for wall or ceiling mounting Complies with international installation and safety regulations
Description
Bosch Conferencing and Public Address Systems The LB1-UW06-Fx is a 6 W, general-purpose, cost-effective loudspeaker for indoor use. Two brackets, fixed to the rear panel, are provided for quick and easy mounting on a wall or ceiling. The cabinet is available in the colors black or white. Available Models Include: LB1-UW06-FD-US 6W Cabinet Loudspeaker, Dark LB1-UW06-FL-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Finished in black or white MDF construction Mounting brackets for wall or ceiling mounting Complies with international installation and safety regulations

Suppliers

Company
Product
Description
Supplier Links
6W Cabinet Loudspeaker - LB1-UW06-Fx - Visual Sound, Inc.
Broomall, PA, USA
6W Cabinet Loudspeaker
LB1-UW06-Fx
6W Cabinet Loudspeaker LB1-UW06-Fx
Bosch Conferencing and Public Address Systems The LB1-UW06-Fx is a 6 W, general-purpose, cost-effective loudspeaker for indoor use. Two brackets, fixed to the rear panel, are provided for quick and easy mounting on a wall or ceiling. The cabinet is available in the colors black or white. Available Models Include: LB1-UW06-FD-US 6W Cabinet Loudspeaker, Dark LB1-UW06-FL-US 6W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Finished in black or white MDF construction Mounting brackets for wall or ceiling mounting Complies with international installation and safety regulations

Bosch Conferencing and Public Address Systems

The LB1-UW06-Fx is a 6 W, general-purpose, cost-effective loudspeaker for indoor use. Two brackets, fixed to the rear panel, are provided for quick and easy mounting on a wall or ceiling. The cabinet is available in the colors black or white.
Available Models Include:
LB1-UW06-FD-US 6W Cabinet Loudspeaker, Dark
LB1-UW06-FL-US 6W Cabinet Loudspeaker, White

  • Excellent speech intelligibility and music reproduction
  • Finished in black or white
  • MDF construction
  • Mounting brackets for wall or ceiling mounting
  • Complies with international installation and safety regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-UW06-Fx
Product Name 6W Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details