Visual Sound, Inc. 6W Corner Cabinet Loudspeaker LB1-CW06-x

Description
Bosch Conferencing and Public Address Systems The LB1-CW06-x is a 6 W, general-purpose cost,-effective loudspeaker for indoor use. Two brackets with keyholes, fixed on one side provide quick and easy mounting in corners between two walls, or between a wall and ceiling. The cabinet is available in black or white. Available Models include: LB1-CW06-D-US 6W Corner Cabinet Loudspeaker, Black LB1-CW06-L-US 6W Corner Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Designed for mounting in corners Available in black or white MDF construction Complies with international installation and safety Regulations
Description
Bosch Conferencing and Public Address Systems The LB1-CW06-x is a 6 W, general-purpose cost,-effective loudspeaker for indoor use. Two brackets with keyholes, fixed on one side provide quick and easy mounting in corners between two walls, or between a wall and ceiling. The cabinet is available in black or white. Available Models include: LB1-CW06-D-US 6W Corner Cabinet Loudspeaker, Black LB1-CW06-L-US 6W Corner Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Designed for mounting in corners Available in black or white MDF construction Complies with international installation and safety Regulations

Suppliers

Company
Product
Description
Supplier Links
6W Corner Cabinet Loudspeaker - LB1-CW06-x - Visual Sound, Inc.
Broomall, PA, USA
6W Corner Cabinet Loudspeaker
LB1-CW06-x
6W Corner Cabinet Loudspeaker LB1-CW06-x
Bosch Conferencing and Public Address Systems The LB1-CW06-x is a 6 W, general-purpose cost,-effective loudspeaker for indoor use. Two brackets with keyholes, fixed on one side provide quick and easy mounting in corners between two walls, or between a wall and ceiling. The cabinet is available in black or white. Available Models include: LB1-CW06-D-US 6W Corner Cabinet Loudspeaker, Black LB1-CW06-L-US 6W Corner Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Designed for mounting in corners Available in black or white MDF construction Complies with international installation and safety Regulations

Bosch Conferencing and Public Address Systems

The LB1-CW06-x is a 6 W, general-purpose cost,-effective loudspeaker for indoor use. Two brackets with keyholes, fixed on one side provide quick and easy mounting in corners between two walls, or between a wall and ceiling. The cabinet is available in black or white.
Available Models include:
LB1-CW06-D-US 6W Corner Cabinet Loudspeaker, Black
LB1-CW06-L-US 6W Corner Cabinet Loudspeaker, White

  • Excellent speech intelligibility and music reproduction
  • Designed for mounting in corners
  • Available in black or white
  • MDF construction
  • Complies with international installation and safety Regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-CW06-x
Product Name 6W Corner Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details