Visual Sound, Inc. 20 Laptop Storage Cart with Power Strip LAPTOP-20E

Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf The optional power strip has an on/off switch to recharge laptops with the nip of a switch Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf The optional power strip has an on/off switch to recharge laptops with the nip of a switch Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
20 Laptop Storage Cart with Power Strip - LAPTOP-20E - Visual Sound, Inc.
Broomall, PA, USA
20 Laptop Storage Cart with Power Strip
LAPTOP-20E
20 Laptop Storage Cart with Power Strip LAPTOP-20E
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf The optional power strip has an on/off switch to recharge laptops with the nip of a switch Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments.

  • Keyed locks on doors provide security
  • Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires
  • 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit
  • Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf
  • The optional power strip has an on/off switch to recharge laptops with the nip of a switch
  • Ventilation holes in the back of the cart prevent overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LAPTOP-20E
Product Name 20 Laptop Storage Cart with Power Strip
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches (WS/EW) - EC2106L3C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details