Visual Sound, Inc. 10 Laptop Storage Cart LAPTOP-10

Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The 10 unit cart has eleven shelves (the upper shelf for the power strip). Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The 10 unit cart has eleven shelves (the upper shelf for the power strip). Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
10 Laptop Storage Cart - LAPTOP-10 - Visual Sound, Inc.
Broomall, PA, USA
10 Laptop Storage Cart
LAPTOP-10
10 Laptop Storage Cart LAPTOP-10
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The 10 unit cart has eleven shelves (the upper shelf for the power strip). Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The 10 unit cart has eleven shelves (the upper shelf for the power strip).

  • Keyed locks on doors provide security
  • Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires
  • 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit
  • Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf
  • Ventilation holes in the back of the cart prevent overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LAPTOP-10
Product Name 10 Laptop Storage Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Tekzone hutches - TZ-C018PW - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 74.0 inch (1880 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details