Visual Sound, Inc. SuperSub Jr. single 12-inch bass horn LA400

Description
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. 12-in. heavy duty woofer &plusm;3 dB 45 - 150 Hz Peak output: 140 dB SPL. For portable use or permanent installation. The LA400 uses bass horn technology that was developed for the KF940 SuperSub™. It loads a powerful 12-inch woofer on an expanding bass horn that is eight feet in length and provides extremely high output sub bass response in a compact portable enclosure. The efficiency provided by EAWs advanced horn-loading techniques permits the LA400 to extend overall system frequency to the lowest octaves.The LA400 is designed to be easily transportable. The towel bar handle across the mouth of the horn and cut-away lower rear corner allows users to roll the LA400 onto its rear-mounted casters with a minimum of effort. Mounting the casters on the enclosures rear lowers the systems center of gravity during transport for easier rolling and more stable packing. A stout grille protects the drivers from objects that might fall into the horn when on its back.
Description
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. 12-in. heavy duty woofer &plusm;3 dB 45 - 150 Hz Peak output: 140 dB SPL. For portable use or permanent installation. The LA400 uses bass horn technology that was developed for the KF940 SuperSub™. It loads a powerful 12-inch woofer on an expanding bass horn that is eight feet in length and provides extremely high output sub bass response in a compact portable enclosure. The efficiency provided by EAWs advanced horn-loading techniques permits the LA400 to extend overall system frequency to the lowest octaves.The LA400 is designed to be easily transportable. The towel bar handle across the mouth of the horn and cut-away lower rear corner allows users to roll the LA400 onto its rear-mounted casters with a minimum of effort. Mounting the casters on the enclosures rear lowers the systems center of gravity during transport for easier rolling and more stable packing. A stout grille protects the drivers from objects that might fall into the horn when on its back.

Suppliers

Company
Product
Description
Supplier Links
SuperSub Jr. single 12-inch bass horn - LA400 - Visual Sound, Inc.
Broomall, PA, USA
SuperSub Jr. single 12-inch bass horn
LA400
SuperSub Jr. single 12-inch bass horn LA400
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. 12-in. heavy duty woofer &plusm;3 dB 45 - 150 Hz Peak output: 140 dB SPL. For portable use or permanent installation. The LA400 uses bass horn technology that was developed for the KF940 SuperSub™. It loads a powerful 12-inch woofer on an expanding bass horn that is eight feet in length and provides extremely high output sub bass response in a compact portable enclosure. The efficiency provided by EAWs advanced horn-loading techniques permits the LA400 to extend overall system frequency to the lowest octaves.The LA400 is designed to be easily transportable. The towel bar handle across the mouth of the horn and cut-away lower rear corner allows users to roll the LA400 onto its rear-mounted casters with a minimum of effort. Mounting the casters on the enclosures rear lowers the systems center of gravity during transport for easier rolling and more stable packing. A stout grille protects the drivers from objects that might fall into the horn when on its back.

EAW - Eastern Acoustic Works, Inc.

Bent bass horn subwoofer. 12-in. heavy duty woofer &plusm;3 dB 45 - 150 Hz Peak output: 140 dB SPL. For portable use or permanent installation.

The LA400 uses bass horn technology that was developed for the KF940 SuperSub™. It loads a powerful 12-inch woofer on an expanding bass horn that is eight feet in length and provides extremely high output sub bass response in a compact portable enclosure. The efficiency provided by EAWs advanced horn-loading techniques permits the LA400 to extend overall system frequency to the lowest octaves.The LA400 is designed to be easily transportable. The towel bar handle across the mouth of the horn and cut-away lower rear corner allows users to roll the LA400 onto its rear-mounted casters with a minimum of effort. Mounting the casters on the enclosures rear lowers the systems center of gravity during transport for easier rolling and more stable packing. A stout grille protects the drivers from objects that might fall into the horn when on its back.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA400
Product Name SuperSub Jr. single 12-inch bass horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details