Visual Sound, Inc. 3-way full range main channel system LA325

Description
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. LF vented/(2) 7-in. MF sealed. 2-in. exit HF on 90° x 70° Elliptic Conical WGP. Integrated flytrack and suspension points. Switchable powering: full range passive or bi-amp (passive MF/HF). A 3-way full-range system in a vented trapezoidal enclosure. Includes (2) 15-inch woofers (2) 7-inch midrange cones and a 2-inch exit/3-inch voice coil compression driver on an elliptic (90° x 70°) Wave Guide Plate Powering mode is switchable: passive or bi-amplified (passive MF/HF crossover).
Description
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. LF vented/(2) 7-in. MF sealed. 2-in. exit HF on 90° x 70° Elliptic Conical WGP. Integrated flytrack and suspension points. Switchable powering: full range passive or bi-amp (passive MF/HF). A 3-way full-range system in a vented trapezoidal enclosure. Includes (2) 15-inch woofers (2) 7-inch midrange cones and a 2-inch exit/3-inch voice coil compression driver on an elliptic (90° x 70°) Wave Guide Plate Powering mode is switchable: passive or bi-amplified (passive MF/HF crossover).

Suppliers

Company
Product
Description
Supplier Links
3-way full range main channel system - LA325 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range main channel system
LA325
3-way full range main channel system LA325
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. LF vented/(2) 7-in. MF sealed. 2-in. exit HF on 90° x 70° Elliptic Conical WGP. Integrated flytrack and suspension points. Switchable powering: full range passive or bi-amp (passive MF/HF). A 3-way full-range system in a vented trapezoidal enclosure. Includes (2) 15-inch woofers (2) 7-inch midrange cones and a 2-inch exit/3-inch voice coil compression driver on an elliptic (90° x 70°) Wave Guide Plate Powering mode is switchable: passive or bi-amplified (passive MF/HF crossover).

EAW - Eastern Acoustic Works, Inc.. (2) 15-in. LF vented/(2) 7-in. MF sealed. 2-in. exit HF on 90° x 70° Elliptic Conical WGP. Integrated flytrack and suspension points. Switchable powering: full range passive or bi-amp (passive MF/HF).

A 3-way full-range system in a vented trapezoidal enclosure. Includes (2) 15-inch woofers (2) 7-inch midrange cones and a 2-inch exit/3-inch voice coil compression driver on an elliptic (90° x 70°) Wave Guide Plate Powering mode is switchable: passive or bi-amplified (passive MF/HF crossover).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA325
Product Name 3-way full range main channel system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details