Visual Sound, Inc. Replacement Ear Cushions & Windscreen for LA-270 Microphone (1 set) LA-221

Description
Listen Technologies Corporation Replacement ear cushions and windscreen for the LA-270 Noise Canceling Microphone
Description
Listen Technologies Corporation Replacement ear cushions and windscreen for the LA-270 Noise Canceling Microphone

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement Ear Cushions & Windscreen for LA-270 Microphone (1 set)
LA-221
Replacement Ear Cushions & Windscreen for LA-270 Microphone (1 set) LA-221
Listen Technologies Corporation Replacement ear cushions and windscreen for the LA-270 Noise Canceling Microphone

Listen Technologies Corporation

Replacement ear cushions and windscreen for the LA-270 Noise Canceling Microphone

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LA-221
Product Name Replacement Ear Cushions & Windscreen for LA-270 Microphone (1 set)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details