Visual Sound, Inc. High performance 2-way passive full range coaxial ceiling system L8CX2XO

Description
EAW - Eastern Acoustic Works, Inc. High performance ceiling-mount system. Coaxial 8-in. woofer/0.75-in. dome tweeter. Internal passive crossover/filter network. Optional 70 volt transformer available. A 2-way passive full range coaxial ceiling system. The L8CX2XO marries a very high-quality 8-inch woofer and 0.75-in. dome tweeter with a passive crossover/filter network that is unusually intricate for product in this category. The network utilizes complex asymmetrical filters to integrate the components yielding uniform response both on and off axis. The result is an exceptionally-flat musical ceiling speaker with extended low frequency capabilities. The L8CX2XO-MT includes a 70 V transformer with 8 16 and 32 watt taps.
Description
EAW - Eastern Acoustic Works, Inc. High performance ceiling-mount system. Coaxial 8-in. woofer/0.75-in. dome tweeter. Internal passive crossover/filter network. Optional 70 volt transformer available. A 2-way passive full range coaxial ceiling system. The L8CX2XO marries a very high-quality 8-inch woofer and 0.75-in. dome tweeter with a passive crossover/filter network that is unusually intricate for product in this category. The network utilizes complex asymmetrical filters to integrate the components yielding uniform response both on and off axis. The result is an exceptionally-flat musical ceiling speaker with extended low frequency capabilities. The L8CX2XO-MT includes a 70 V transformer with 8 16 and 32 watt taps.

Suppliers

Company
Product
Description
Supplier Links
High performance 2-way passive full range coaxial ceiling system - L8CX2XO - Visual Sound, Inc.
Broomall, PA, USA
High performance 2-way passive full range coaxial ceiling system
L8CX2XO
High performance 2-way passive full range coaxial ceiling system L8CX2XO
EAW - Eastern Acoustic Works, Inc. High performance ceiling-mount system. Coaxial 8-in. woofer/0.75-in. dome tweeter. Internal passive crossover/filter network. Optional 70 volt transformer available. A 2-way passive full range coaxial ceiling system. The L8CX2XO marries a very high-quality 8-inch woofer and 0.75-in. dome tweeter with a passive crossover/filter network that is unusually intricate for product in this category. The network utilizes complex asymmetrical filters to integrate the components yielding uniform response both on and off axis. The result is an exceptionally-flat musical ceiling speaker with extended low frequency capabilities. The L8CX2XO-MT includes a 70 V transformer with 8 16 and 32 watt taps.

EAW - Eastern Acoustic Works, Inc.

High performance ceiling-mount system. Coaxial 8-in. woofer/0.75-in. dome tweeter. Internal passive crossover/filter network. Optional 70 volt transformer available.

A 2-way passive full range coaxial ceiling system. The L8CX2XO marries a very high-quality 8-inch woofer and 0.75-in. dome tweeter with a passive crossover/filter network that is unusually intricate for product in this category. The network utilizes complex asymmetrical filters to integrate the components yielding uniform response both on and off axis. The result is an exceptionally-flat musical ceiling speaker with extended low frequency capabilities. The L8CX2XO-MT includes a 70 V transformer with 8 16 and 32 watt taps.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number L8CX2XO
Product Name High performance 2-way passive full range coaxial ceiling system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 114 dB
Size 0.30 inch (8 mm)
View Details