Visual Sound, Inc. 20" Class (20.0" Diagonal) LCD Monitor L2000CP-BF

Description
LG Electronics, U.S.A 20" Class (20.0" Diagonal) LCD Monitor 1600 x 1200 High-Resolution 800 : 1 High-Contrast Ratio 178° | 178° Viewing Angle 8ms GTG Response Time Tilt, Swivel, Height and Pivot Adjustable VESA™ Compliant Wall Mount (100mm x 100mm)
Description
LG Electronics, U.S.A 20" Class (20.0" Diagonal) LCD Monitor 1600 x 1200 High-Resolution 800 : 1 High-Contrast Ratio 178° | 178° Viewing Angle 8ms GTG Response Time Tilt, Swivel, Height and Pivot Adjustable VESA™ Compliant Wall Mount (100mm x 100mm)

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Class (20.0" Diagonal) LCD Monitor
L2000CP-BF
20" Class (20.0" Diagonal) LCD Monitor L2000CP-BF
LG Electronics, U.S.A 20" Class (20.0" Diagonal) LCD Monitor 1600 x 1200 High-Resolution 800 : 1 High-Contrast Ratio 178° | 178° Viewing Angle 8ms GTG Response Time Tilt, Swivel, Height and Pivot Adjustable VESA™ Compliant Wall Mount (100mm x 100mm)

LG Electronics, U.S.A

20" Class (20.0" Diagonal) LCD Monitor

  • 1600 x 1200 High-Resolution
  • 800 : 1 High-Contrast Ratio
  • 178° | 178° Viewing Angle
  • 8ms GTG Response Time
  • Tilt, Swivel, Height and Pivot Adjustable
  • VESA™ Compliant Wall Mount (100mm x 100mm)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number L2000CP-BF
Product Name 20" Class (20.0" Diagonal) LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 697539 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 11.9 inch (302 mm)
View Details