Visual Sound, Inc. Cardioid Condenser Microphone, Charcoal-Gray Finish KSM32/CG

Description
Shure Incorporated Cardioid Studio Condenser Microphone - Stage Model (Charcoal Gray) The KSM32/CG has a non-reflective, charcoal-gray finish for situations where less microphone visibility is prefered, such as live sound and stage production. The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag
Description
Shure Incorporated Cardioid Studio Condenser Microphone - Stage Model (Charcoal Gray) The KSM32/CG has a non-reflective, charcoal-gray finish for situations where less microphone visibility is prefered, such as live sound and stage production. The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Condenser Microphone, Charcoal-Gray Finish
KSM32/CG
Cardioid Condenser Microphone, Charcoal-Gray Finish KSM32/CG
Shure Incorporated Cardioid Studio Condenser Microphone - Stage Model (Charcoal Gray) The KSM32/CG has a non-reflective, charcoal-gray finish for situations where less microphone visibility is prefered, such as live sound and stage production. The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording. Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range Embossed, high-compliance diaphragm provides extended low frequency response Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response 15 dB attenuation switch for handling extremely high sound pressure levels (SPL) Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect Integrated three-stage pop protection grille reduces "pop" and other breath noise Internal shock mount reduces transmission of handling noise Extended frequency response Very low self noise Exceptional low-frequency reproduction High output level High input SPL capability No crossover distortion Extremely uniform polar response Superior common mode rejection and suppression of radio frequency interference Includes ShureLock swivel mount and padded zippered carrying bag

Shure Incorporated

Cardioid Studio Condenser Microphone - Stage Model (Charcoal Gray)

The KSM32/CG has a non-reflective, charcoal-gray finish for situations where less microphone visibility is prefered, such as live sound and stage production. The Model KSM32 is a side-address condenser microphone with a cardioid polar pattern. Designed for studio use but rugged enough for live applications, the KSM32 has an externally biased 1-inch diaphragm, extremely low self-noise, and an extended frequency response specially tailored for vocal tracking and instrument recording.

  • Class A, transformerless preamplifier circuitry eliminates cross-over distortion for improved linearity across the full frequency range
  • Embossed, high-compliance diaphragm provides extended low frequency response
  • Ultra-thin, 2.5 micro m, gold-layered, low mass, Mylar diaphragm for excellent transient response
  • 15 dB attenuation switch for handling extremely high sound pressure levels (SPL)
  • Switchable low-frequency filter provides greater flexibility to reduce back-ground noise or to counteract proximity effect
  • Integrated three-stage pop protection grille reduces "pop" and other breath noise
  • Internal shock mount reduces transmission of handling noise
  • Extended frequency response
  • Very low self noise
  • Exceptional low-frequency reproduction
  • High output level
  • High input SPL capability
  • No crossover distortion
  • Extremely uniform polar response
  • Superior common mode rejection and suppression of radio frequency interference
  • Includes ShureLock swivel mount and padded zippered carrying bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM32/CG
Product Name Cardioid Condenser Microphone, Charcoal-Gray Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers