Visual Sound, Inc. Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Blk KL100-PA-DSB

Description
Lowell Manufacturing Company KL100-PA-DSB: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/black) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company KL100-PA-DSB: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/black) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Blk - KL100-PA-DSB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Blk
KL100-PA-DSB
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Blk KL100-PA-DSB
Lowell Manufacturing Company KL100-PA-DSB: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/black) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

KL100-PA-DSB: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora ss/black)
MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL100-PA-DSB
Product Name Attenuator-100W Keylock, Priority, 70V/25V, 1-gang SS/Decora, Blk
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Home Audio, In-Wall Speaker - CS 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - PSR28N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
4 suppliers