Visual Sound, Inc. Attenuator-50W Stereo, 70V/25V, 1-gang SS/Decora, White KL100-DSW

Description
Lowell Manufacturing Company KL100-DSW: 100W VC with key lock (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company KL100-DSW: 100W VC with key lock (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 70V/25V, 1-gang SS/Decora, White - KL100-DSW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 70V/25V, 1-gang SS/Decora, White
KL100-DSW
Attenuator-50W Stereo, 70V/25V, 1-gang SS/Decora, White KL100-DSW
Lowell Manufacturing Company KL100-DSW: 100W VC with key lock (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

KL100-DSW: 100W VC with key lock (1-gang, 3-dB step, Decora ss/white subplate)
MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL100-DSW
Product Name Attenuator-50W Stereo, 70V/25V, 1-gang SS/Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details