Visual Sound, Inc. Long throw MF Phased PointSource Technology module KF920

Description
EAW - Eastern Acoustic Works, Inc. Long throw MF Phased PointSource Technology™ module. (3) 10-in. MF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF920 is a dedicated mid-frequency long throw/downfill module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. It provides such high output of mid frequency information that care should be taken with its use. Listeners in its immediate nearfield at maximum output may suffer permanent damage to their hearing. The system comprises three cells each consisting of a specially designed 10-inch mid frequency cone loaded on a 30° horizontal coverage SimplePhase horn with phase plug. Vertical coverage is determined by PPST processing. PPST processing focuses the output of the three cells onto the main axis while providing smooth frequency response and appropriate attenuation at points below the horizontal axis up to -60°. This allows a single KF920 mid frequency module to provide coverage over an area from just 25 feet to over 600 feet from the array. SimplePhase horns were specially designed to facilitate the PPST process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase horns produce phase coherent summation with other drivers within the module. A toggle switch controls the KF920s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.
Description
EAW - Eastern Acoustic Works, Inc. Long throw MF Phased PointSource Technology™ module. (3) 10-in. MF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF920 is a dedicated mid-frequency long throw/downfill module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. It provides such high output of mid frequency information that care should be taken with its use. Listeners in its immediate nearfield at maximum output may suffer permanent damage to their hearing. The system comprises three cells each consisting of a specially designed 10-inch mid frequency cone loaded on a 30° horizontal coverage SimplePhase horn with phase plug. Vertical coverage is determined by PPST processing. PPST processing focuses the output of the three cells onto the main axis while providing smooth frequency response and appropriate attenuation at points below the horizontal axis up to -60°. This allows a single KF920 mid frequency module to provide coverage over an area from just 25 feet to over 600 feet from the array. SimplePhase horns were specially designed to facilitate the PPST process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase horns produce phase coherent summation with other drivers within the module. A toggle switch controls the KF920s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

Suppliers

Company
Product
Description
Supplier Links
Long throw MF Phased PointSource Technology module - KF920 - Visual Sound, Inc.
Broomall, PA, USA
Long throw MF Phased PointSource Technology module
KF920
Long throw MF Phased PointSource Technology module KF920
EAW - Eastern Acoustic Works, Inc. Long throw MF Phased PointSource Technology™ module. (3) 10-in. MF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF920 is a dedicated mid-frequency long throw/downfill module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. It provides such high output of mid frequency information that care should be taken with its use. Listeners in its immediate nearfield at maximum output may suffer permanent damage to their hearing. The system comprises three cells each consisting of a specially designed 10-inch mid frequency cone loaded on a 30° horizontal coverage SimplePhase horn with phase plug. Vertical coverage is determined by PPST processing. PPST processing focuses the output of the three cells onto the main axis while providing smooth frequency response and appropriate attenuation at points below the horizontal axis up to -60°. This allows a single KF920 mid frequency module to provide coverage over an area from just 25 feet to over 600 feet from the array. SimplePhase horns were specially designed to facilitate the PPST process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase horns produce phase coherent summation with other drivers within the module. A toggle switch controls the KF920s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

EAW - Eastern Acoustic Works, Inc.

Long throw MF Phased PointSource Technology™ module. (3) 10-in. MF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application.

The KF920 is a dedicated mid-frequency long throw/downfill module engineered for use with Phase PointSource Technology digital signal processing in the creation of PPST arrays. It provides such high output of mid frequency information that care should be taken with its use. Listeners in its immediate nearfield at maximum output may suffer permanent damage to their hearing. The system comprises three cells each consisting of a specially designed 10-inch mid frequency cone loaded on a 30° horizontal coverage SimplePhase horn with phase plug. Vertical coverage is determined by PPST processing. PPST processing focuses the output of the three cells onto the main axis while providing smooth frequency response and appropriate attenuation at points below the horizontal axis up to -60°. This allows a single KF920 mid frequency module to provide coverage over an area from just 25 feet to over 600 feet from the array. SimplePhase horns were specially designed to facilitate the PPST process. Horizontal coverage is an idealized 30 degrees over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase horns produce phase coherent summation with other drivers within the module. A toggle switch controls the KF920s only passive filtering which provides appropriate settings for modules located in inner or outer columns. Outboard digital signal processors must provide all other system control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF920
Product Name Long throw MF Phased PointSource Technology module
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1314-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers