Visual Sound, Inc. Long throw HF Phased PointSource Technology module KF911F

Description
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module (5) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF911F is a dedicated high-frequency downfill module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from -15° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage without breaking the bottom of the enclosure. The lower cells high frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.
Description
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module (5) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF911F is a dedicated high-frequency downfill module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from -15° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage without breaking the bottom of the enclosure. The lower cells high frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

Suppliers

Company
Product
Description
Supplier Links
Long throw HF Phased PointSource Technology module - KF911F - Visual Sound, Inc.
Broomall, PA, USA
Long throw HF Phased PointSource Technology module
KF911F
Long throw HF Phased PointSource Technology module KF911F
EAW - Eastern Acoustic Works, Inc. Long throw HF Phased PointSource Technology™ module (5) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application. The KF911F is a dedicated high-frequency downfill module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from -15° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage without breaking the bottom of the enclosure. The lower cells high frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

EAW - Eastern Acoustic Works, Inc.

Long throw HF Phased PointSource Technology™ module (5) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its application.

The KF911F is a dedicated high-frequency downfill module engineered for use with Phase Point Source Technology™ digital signal processing in the creation of PPST™ arrays. It provides coverage from -15° to -45° below the horizontal axis with flat frequency response. Usable frequency response is provided to -60° below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage without breaking the bottom of the enclosure. The lower cells high frequency compression driver employs a near instantaneous reflection off the top of the cell to gain additional bend to reach 60° below horizontal. Because the enclosures bottom is sealed -- the downfill element can be placed at any location in the array -- not only on the bottom row.SimplePhase™ horns were specially designed to facilitate the PPST™ process. Horizontal coverage is an idealized 30° over the entire operating bandwidth. Unlike Virtual Array Technologys complex horn flares designed for control of individual drivers -- the simple lines of the SimplePhase™ horns produce phase-coherent summation with other drivers within the module.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF911F
Product Name Long throw HF Phased PointSource Technology module
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers