Visual Sound, Inc. 3-way full range system KF761

Description
EAW - Eastern Acoustic Works, Inc. 3-way full range LF - 2x 12-in. woofer horn loaded MF - 2x 8-in. cone slot loaded HF - 2-in. exit 75mm voice coil compression driver horn loaded The KF761 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures -- leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array --projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.
Description
EAW - Eastern Acoustic Works, Inc. 3-way full range LF - 2x 12-in. woofer horn loaded MF - 2x 8-in. cone slot loaded HF - 2-in. exit 75mm voice coil compression driver horn loaded The KF761 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures -- leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array --projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - KF761 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
KF761
3-way full range system KF761
EAW - Eastern Acoustic Works, Inc. 3-way full range LF - 2x 12-in. woofer horn loaded MF - 2x 8-in. cone slot loaded HF - 2-in. exit 75mm voice coil compression driver horn loaded The KF761 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures -- leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array --projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

EAW - Eastern Acoustic Works, Inc.

3-way full range LF - 2x 12-in. woofer horn loaded MF - 2x 8-in. cone slot loaded HF - 2-in. exit 75mm voice coil compression driver horn loaded

The KF761 is part of the KF760 Line Array Series. The KF760 Series uses advanced divergence shading where all loudspeakers are powered at equal level. A full KF760/761 array can provide uniform sound coverage from directly beneath itself out to hundreds of feet without complex signal processing. Vertical coverage for the array is set by varying the rear splay of the enclosures -- leaving the fronts tight-packed. This configuration produces a continuous coherent wavefront from the array --projecting extended-range high-resolution sound over its full coverage area. Quality construction features include Baltic birch plywood enclosures and heavy-duty steel grilles and Neutrik NL8 connectors and all steel bar-handles and rear hand-holds and accessory caster pallets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF761
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details