Visual Sound, Inc. 3-way tri-amplified full range system KF755

Description
EAW - Eastern Acoustic Works, Inc. Triamplified VA4 3-way downfill system. 12-in. LF/asymetrically horn-loaded 10-in. MF/2-in. exit HF. Vertical coverage from 0° to -35°. P (install) or F (touring) versions available. Digital signal processor required to achieve specified performance. The KF755F 3-way tri-amplified full range system is the downfill companion to the KF750F array module. Since the large mid frequency horn contains both the high and low frequency sub-systems -- the overall package is just 31-in. high. Still the KF755F provides consistent wideband pattern control in both the vertical and horizontal planes. The large MF horn loads a specially designed 10-inch midrange cone whose geometry exactly matches the rear of its phase plug assembly. By developing the driver and phase plug as a single-unit pathlength discontinuities within the MF passband have been eliminated without compromising the directional qualities of the source as all previous phase plug designs have. The 2-inch exit/4-inch voice coil HF compression driver is mounted on an asymmetrical 35° x 35° constant directivity horn mounted coaxially within the MF horn flare.The KF755Fs 15°-per-side trapezoidal enclosure features eight 4-position fly tracks (four each front and rear) that accept industry-standard fly clips.
Description
EAW - Eastern Acoustic Works, Inc. Triamplified VA4 3-way downfill system. 12-in. LF/asymetrically horn-loaded 10-in. MF/2-in. exit HF. Vertical coverage from 0° to -35°. P (install) or F (touring) versions available. Digital signal processor required to achieve specified performance. The KF755F 3-way tri-amplified full range system is the downfill companion to the KF750F array module. Since the large mid frequency horn contains both the high and low frequency sub-systems -- the overall package is just 31-in. high. Still the KF755F provides consistent wideband pattern control in both the vertical and horizontal planes. The large MF horn loads a specially designed 10-inch midrange cone whose geometry exactly matches the rear of its phase plug assembly. By developing the driver and phase plug as a single-unit pathlength discontinuities within the MF passband have been eliminated without compromising the directional qualities of the source as all previous phase plug designs have. The 2-inch exit/4-inch voice coil HF compression driver is mounted on an asymmetrical 35° x 35° constant directivity horn mounted coaxially within the MF horn flare.The KF755Fs 15°-per-side trapezoidal enclosure features eight 4-position fly tracks (four each front and rear) that accept industry-standard fly clips.

Suppliers

Company
Product
Description
Supplier Links
3-way tri-amplified full range system - KF755 - Visual Sound, Inc.
Broomall, PA, USA
3-way tri-amplified full range system
KF755
3-way tri-amplified full range system KF755
EAW - Eastern Acoustic Works, Inc. Triamplified VA4 3-way downfill system. 12-in. LF/asymetrically horn-loaded 10-in. MF/2-in. exit HF. Vertical coverage from 0° to -35°. P (install) or F (touring) versions available. Digital signal processor required to achieve specified performance. The KF755F 3-way tri-amplified full range system is the downfill companion to the KF750F array module. Since the large mid frequency horn contains both the high and low frequency sub-systems -- the overall package is just 31-in. high. Still the KF755F provides consistent wideband pattern control in both the vertical and horizontal planes. The large MF horn loads a specially designed 10-inch midrange cone whose geometry exactly matches the rear of its phase plug assembly. By developing the driver and phase plug as a single-unit pathlength discontinuities within the MF passband have been eliminated without compromising the directional qualities of the source as all previous phase plug designs have. The 2-inch exit/4-inch voice coil HF compression driver is mounted on an asymmetrical 35° x 35° constant directivity horn mounted coaxially within the MF horn flare.The KF755Fs 15°-per-side trapezoidal enclosure features eight 4-position fly tracks (four each front and rear) that accept industry-standard fly clips.

EAW - Eastern Acoustic Works, Inc.

Triamplified VA4 3-way downfill system. 12-in. LF/asymetrically horn-loaded 10-in. MF/2-in. exit HF. Vertical coverage from 0° to -35°. P (install) or F (touring) versions available. Digital signal processor required to achieve specified performance.

The KF755F 3-way tri-amplified full range system is the downfill companion to the KF750F array module. Since the large mid frequency horn contains both the high and low frequency sub-systems -- the overall package is just 31-in. high. Still the KF755F provides consistent wideband pattern control in both the vertical and horizontal planes. The large MF horn loads a specially designed 10-inch midrange cone whose geometry exactly matches the rear of its phase plug assembly. By developing the driver and phase plug as a single-unit pathlength discontinuities within the MF passband have been eliminated without compromising the directional qualities of the source as all previous phase plug designs have. The 2-inch exit/4-inch voice coil HF compression driver is mounted on an asymmetrical 35° x 35° constant directivity horn mounted coaxially within the MF horn flare.The KF755Fs 15°-per-side trapezoidal enclosure features eight 4-position fly tracks (four each front and rear) that accept industry-standard fly clips.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF755
Product Name 3-way tri-amplified full range system
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details