Visual Sound, Inc. Small line array module KF730

Description
EAW - Eastern Acoustic Works, Inc. The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high ho... The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high horn fills the entire face of the enclosure ensuring broadband 110° horizontal pattern control. The unique Phase Aligned™ LF design extends horizontal pattern control into the LF and a bi-amplified powering configuration (passive mid/high) reduces total system cost and complexity. Users can quickly and easily construct vertical arrays ranging from 4 to 18 enclosures. As with the KF760 Series -- the size and configuration of a KF730 Series array defines its vertical coverage. In most cases -- choosing the correct points on the multi-position fly bar will aim the array although some radically angled configurations will require pull back using an inverted fly bar. The rigging system permits box-to-box angles of 12° and 6° and 3° and 1.5° -- but always keeps module faces contiguous. Under normal conditions easily hung arrays can cover listening areas ranging from approximately +10° to - 70° along the vertical axis. SLAM also permits radical array configurations that can cover any vertical angle. The SB730 is a compact high-powered subwoofer designed to fly above or stack below KF730 line array loudspeakers. It contains two advanced 12-inch woofers mounted in a clamshell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosure's tuning frequency to complement the KF730's output.
Description
EAW - Eastern Acoustic Works, Inc. The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high ho... The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high horn fills the entire face of the enclosure ensuring broadband 110° horizontal pattern control. The unique Phase Aligned™ LF design extends horizontal pattern control into the LF and a bi-amplified powering configuration (passive mid/high) reduces total system cost and complexity. Users can quickly and easily construct vertical arrays ranging from 4 to 18 enclosures. As with the KF760 Series -- the size and configuration of a KF730 Series array defines its vertical coverage. In most cases -- choosing the correct points on the multi-position fly bar will aim the array although some radically angled configurations will require pull back using an inverted fly bar. The rigging system permits box-to-box angles of 12° and 6° and 3° and 1.5° -- but always keeps module faces contiguous. Under normal conditions easily hung arrays can cover listening areas ranging from approximately +10° to - 70° along the vertical axis. SLAM also permits radical array configurations that can cover any vertical angle. The SB730 is a compact high-powered subwoofer designed to fly above or stack below KF730 line array loudspeakers. It contains two advanced 12-inch woofers mounted in a clamshell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosure's tuning frequency to complement the KF730's output.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Small line array module
KF730
Small line array module KF730
EAW - Eastern Acoustic Works, Inc. The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high ho... The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high horn fills the entire face of the enclosure ensuring broadband 110° horizontal pattern control. The unique Phase Aligned™ LF design extends horizontal pattern control into the LF and a bi-amplified powering configuration (passive mid/high) reduces total system cost and complexity. Users can quickly and easily construct vertical arrays ranging from 4 to 18 enclosures. As with the KF760 Series -- the size and configuration of a KF730 Series array defines its vertical coverage. In most cases -- choosing the correct points on the multi-position fly bar will aim the array although some radically angled configurations will require pull back using an inverted fly bar. The rigging system permits box-to-box angles of 12° and 6° and 3° and 1.5° -- but always keeps module faces contiguous. Under normal conditions easily hung arrays can cover listening areas ranging from approximately +10° to - 70° along the vertical axis. SLAM also permits radical array configurations that can cover any vertical angle. The SB730 is a compact high-powered subwoofer designed to fly above or stack below KF730 line array loudspeakers. It contains two advanced 12-inch woofers mounted in a clamshell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosure's tuning frequency to complement the KF730's output.

EAW - Eastern Acoustic Works, Inc.

The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high ho...

The KF730 SLAM (Small Line Array Module) packs a six-driver horn-loaded KF Series design into an amazingly compact enclosure setting a new record for output per cubic meter. The full-sized mid/high horn fills the entire face of the enclosure ensuring broadband 110° horizontal pattern control. The unique Phase Aligned™ LF design extends horizontal pattern control into the LF and a bi-amplified powering configuration (passive mid/high) reduces total system cost and complexity. Users can quickly and easily construct vertical arrays ranging from 4 to 18 enclosures. As with the KF760 Series -- the size and configuration of a KF730 Series array defines its vertical coverage. In most cases -- choosing the correct points on the multi-position fly bar will aim the array although some radically angled configurations will require pull back using an inverted fly bar. The rigging system permits box-to-box angles of 12° and 6° and 3° and 1.5° -- but always keeps module faces contiguous. Under normal conditions easily hung arrays can cover listening areas ranging from approximately +10° to - 70° along the vertical axis. SLAM also permits radical array configurations that can cover any vertical angle. The SB730 is a compact high-powered subwoofer designed to fly above or stack below KF730 line array loudspeakers. It contains two advanced 12-inch woofers mounted in a clamshell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosure's tuning frequency to complement the KF730's output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF730
Product Name Small line array module
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details