Visual Sound, Inc. 2-way 8" Active Loudspeaker K8

Description
QSC Audio Products, Inc. The QSC K Series is quite simply The New Standard in lightweight powered loudspeaker systems. Under the direction of Pat Quilter, QSC's team of amplifier engineers have created a new standard in Class D power modules unparalleled in the industry. Next, breaking from the traditional loudspeaker paradigm, every model is fitted with the identical 1.75" HF device (fullrange models) and woofers of the same high quality for unparalleled performance, regardless of speaker size. Extensive DSP processing is employed throughout, providing levels of sonic clarity and total output that defy the system's size and weight. Premium-grade materials, advanced construction processes and multiple mounting and suspension options allow for a wide range of live and installed applications. Combo XLR and 1/4" TRS inputs accept both Mic and Line Level input while a set of RCA phono inputs (except KSub) allow additional connectivity to portable MP3 players, CD players and line-level mixers. Up to three audio sources can be mixed internally and summed to a balanced output for "daisy-chaining" of multiple units. Separate direct outputs are also provided on each channel for additional output flexibility. On-board switches provide preset EQ settings. The HF setting (fullrange models) can be set to VOCAL BOOST for additional presence in the critical mid-frequency area or FLAT for accurate reproduction of the incoming signal. The LF switch can be set to NORM, DEEP™ for additional bass extension, or EXT SUB (fullrange models) for use with an external subwoofer. The rear panel LED switch can be set to POWER, illuminating the front-mounted LED when the unit is powered on, OFF for applications where it is not desirable to illuminate the front LED, or LIMIT which indicates to the system operator that the clip limiter circuit has been engaged during operation. Fullrange models are housed in rugged ABS enclosures with a professional appearance that is at home in any application. ABS is a far more robust material than conventional speaker plastics and offers an additional measure of sonic clarity due to its internal rigidity. Ergonomic aluminum handles and a highly protective steel grille complete the package for ease of transport and long term durability. The K Series fullrange models feature a unique Tilt-Direct™ pole cup mounting system. A simple turn of the dial engages a 7.5 degree downward tilt of the speaker allowing acoustic energy to be kept on the audience and of Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power modules in all models Extensive DSP enhances system performance Attractive and professional appearance Rugged ABS enclosures Tour-grade 18 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ (fullrange models)
Description
QSC Audio Products, Inc. The QSC K Series is quite simply The New Standard in lightweight powered loudspeaker systems. Under the direction of Pat Quilter, QSC's team of amplifier engineers have created a new standard in Class D power modules unparalleled in the industry. Next, breaking from the traditional loudspeaker paradigm, every model is fitted with the identical 1.75" HF device (fullrange models) and woofers of the same high quality for unparalleled performance, regardless of speaker size. Extensive DSP processing is employed throughout, providing levels of sonic clarity and total output that defy the system's size and weight. Premium-grade materials, advanced construction processes and multiple mounting and suspension options allow for a wide range of live and installed applications. Combo XLR and 1/4" TRS inputs accept both Mic and Line Level input while a set of RCA phono inputs (except KSub) allow additional connectivity to portable MP3 players, CD players and line-level mixers. Up to three audio sources can be mixed internally and summed to a balanced output for "daisy-chaining" of multiple units. Separate direct outputs are also provided on each channel for additional output flexibility. On-board switches provide preset EQ settings. The HF setting (fullrange models) can be set to VOCAL BOOST for additional presence in the critical mid-frequency area or FLAT for accurate reproduction of the incoming signal. The LF switch can be set to NORM, DEEP™ for additional bass extension, or EXT SUB (fullrange models) for use with an external subwoofer. The rear panel LED switch can be set to POWER, illuminating the front-mounted LED when the unit is powered on, OFF for applications where it is not desirable to illuminate the front LED, or LIMIT which indicates to the system operator that the clip limiter circuit has been engaged during operation. Fullrange models are housed in rugged ABS enclosures with a professional appearance that is at home in any application. ABS is a far more robust material than conventional speaker plastics and offers an additional measure of sonic clarity due to its internal rigidity. Ergonomic aluminum handles and a highly protective steel grille complete the package for ease of transport and long term durability. The K Series fullrange models feature a unique Tilt-Direct™ pole cup mounting system. A simple turn of the dial engages a 7.5 degree downward tilt of the speaker allowing acoustic energy to be kept on the audience and of Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power modules in all models Extensive DSP enhances system performance Attractive and professional appearance Rugged ABS enclosures Tour-grade 18 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ (fullrange models)

Suppliers

Company
Product
Description
Supplier Links
2-way 8
Broomall, PA, USA
2-way 8" Active Loudspeaker
K8
2-way 8" Active Loudspeaker K8
QSC Audio Products, Inc. The QSC K Series is quite simply The New Standard in lightweight powered loudspeaker systems. Under the direction of Pat Quilter, QSC's team of amplifier engineers have created a new standard in Class D power modules unparalleled in the industry. Next, breaking from the traditional loudspeaker paradigm, every model is fitted with the identical 1.75" HF device (fullrange models) and woofers of the same high quality for unparalleled performance, regardless of speaker size. Extensive DSP processing is employed throughout, providing levels of sonic clarity and total output that defy the system's size and weight. Premium-grade materials, advanced construction processes and multiple mounting and suspension options allow for a wide range of live and installed applications. Combo XLR and 1/4" TRS inputs accept both Mic and Line Level input while a set of RCA phono inputs (except KSub) allow additional connectivity to portable MP3 players, CD players and line-level mixers. Up to three audio sources can be mixed internally and summed to a balanced output for "daisy-chaining" of multiple units. Separate direct outputs are also provided on each channel for additional output flexibility. On-board switches provide preset EQ settings. The HF setting (fullrange models) can be set to VOCAL BOOST for additional presence in the critical mid-frequency area or FLAT for accurate reproduction of the incoming signal. The LF switch can be set to NORM, DEEP™ for additional bass extension, or EXT SUB (fullrange models) for use with an external subwoofer. The rear panel LED switch can be set to POWER, illuminating the front-mounted LED when the unit is powered on, OFF for applications where it is not desirable to illuminate the front LED, or LIMIT which indicates to the system operator that the clip limiter circuit has been engaged during operation. Fullrange models are housed in rugged ABS enclosures with a professional appearance that is at home in any application. ABS is a far more robust material than conventional speaker plastics and offers an additional measure of sonic clarity due to its internal rigidity. Ergonomic aluminum handles and a highly protective steel grille complete the package for ease of transport and long term durability. The K Series fullrange models feature a unique Tilt-Direct™ pole cup mounting system. A simple turn of the dial engages a 7.5 degree downward tilt of the speaker allowing acoustic energy to be kept on the audience and of Lightweight portable powered speakers with legendary QSC amplifier power and reliability 1000 watt continuous Class D power modules in all models Extensive DSP enhances system performance Attractive and professional appearance Rugged ABS enclosures Tour-grade 18 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ (fullrange models)

QSC Audio Products, Inc.

The QSC K Series is quite simply The New Standard in lightweight powered loudspeaker systems. Under the direction of Pat Quilter, QSC's team of amplifier engineers have created a new standard in Class D power modules unparalleled in the industry. Next, breaking from the traditional loudspeaker paradigm, every model is fitted with the identical 1.75" HF device (fullrange models) and woofers of the same high quality for unparalleled performance, regardless of speaker size. Extensive DSP processing is employed throughout, providing levels of sonic clarity and total output that defy the system's size and weight. Premium-grade materials, advanced construction processes and multiple mounting and suspension options allow for a wide range of live and installed applications. Combo XLR and 1/4" TRS inputs accept both Mic and Line Level input while a set of RCA phono inputs (except KSub) allow additional connectivity to portable MP3 players, CD players and line-level mixers. Up to three audio sources can be mixed internally and summed to a balanced output for "daisy-chaining" of multiple units. Separate direct outputs are also provided on each channel for additional output flexibility. On-board switches provide preset EQ settings. The HF setting (fullrange models) can be set to VOCAL BOOST for additional presence in the critical mid-frequency area or FLAT for accurate reproduction of the incoming signal. The LF switch can be set to NORM, DEEP™ for additional bass extension, or EXT SUB (fullrange models) for use with an external subwoofer. The rear panel LED switch can be set to POWER, illuminating the front-mounted LED when the unit is powered on, OFF for applications where it is not desirable to illuminate the front LED, or LIMIT which indicates to the system operator that the clip limiter circuit has been engaged during operation. Fullrange models are housed in rugged ABS enclosures with a professional appearance that is at home in any application. ABS is a far more robust material than conventional speaker plastics and offers an additional measure of sonic clarity due to its internal rigidity. Ergonomic aluminum handles and a highly protective steel grille complete the package for ease of transport and long term durability. The K Series fullrange models feature a unique Tilt-Direct™ pole cup mounting system. A simple turn of the dial engages a 7.5 degree downward tilt of the speaker allowing acoustic energy to be kept on the audience and of

  • Lightweight portable powered speakers with legendary QSC amplifier power and reliability
  • 1000 watt continuous Class D power modules in all models
  • Extensive DSP enhances system performance
  • Attractive and professional appearance
  • Rugged ABS enclosures
  • Tour-grade 18 gauge steel grilles
  • Comfortable ergonomic handles
  • 35 mm pole sockets with Tilt-Direct™ (fullrange models)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number K8
Product Name 2-way 8" Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details