Visual Sound, Inc. Universal Powering Module K6

Description
Sennheiser Electronic Corp. The K6 powering module is the heart of this Sennheiser professional modular microphone system and can be powered either by its internal 'AA' size 1.5 V battery or by 12 - 48 V phantom power. The K6 can be combined with different condenser microphone heads to provide a wide variety of polar patterns. Matt black, anodised scratch-resistant finish. Switchable bass roll-off filter protects against rumble, handling, pop and wind noise On/off switch with battery test position High output low noise Transformerless balanced output on 3-pin XLR connector
Description
Sennheiser Electronic Corp. The K6 powering module is the heart of this Sennheiser professional modular microphone system and can be powered either by its internal 'AA' size 1.5 V battery or by 12 - 48 V phantom power. The K6 can be combined with different condenser microphone heads to provide a wide variety of polar patterns. Matt black, anodised scratch-resistant finish. Switchable bass roll-off filter protects against rumble, handling, pop and wind noise On/off switch with battery test position High output low noise Transformerless balanced output on 3-pin XLR connector

Suppliers

Company
Product
Description
Supplier Links
Universal Powering Module - K6 - Visual Sound, Inc.
Broomall, PA, USA
Universal Powering Module
K6
Universal Powering Module K6
Sennheiser Electronic Corp. The K6 powering module is the heart of this Sennheiser professional modular microphone system and can be powered either by its internal 'AA' size 1.5 V battery or by 12 - 48 V phantom power. The K6 can be combined with different condenser microphone heads to provide a wide variety of polar patterns. Matt black, anodised scratch-resistant finish. Switchable bass roll-off filter protects against rumble, handling, pop and wind noise On/off switch with battery test position High output low noise Transformerless balanced output on 3-pin XLR connector

Sennheiser Electronic Corp.

The K6 powering module is the heart of this Sennheiser professional modular microphone system and can be powered either by its internal 'AA' size 1.5 V battery or by 12 - 48 V phantom power. The K6 can be combined with different condenser microphone heads to provide a wide variety of polar patterns. Matt black, anodised scratch-resistant finish.

  • Switchable bass roll-off filter protects against rumble, handling, pop and wind noise
  • On/off switch with battery test position
  • High output low noise
  • Transformerless balanced output on 3-pin XLR connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number K6
Product Name Universal Powering Module
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - M70 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 60 to 10000 Hz
Sensitivity 37 mV/Pa (255102 mV/psi)
View Details