AKG Acoustics, U.S.
Reference-quality professional studio headphones with flat-wire voice coils
The K 702 are the new reference for open-back dynamic AKG headphones for studio use. They combine an extremely accurate response with imaging spaciousness with incredible transient response. This ground-breaking performance is achieved by using revolutionary flat-wire voice coils and patented Laminate Varimotion two-layer diaphragms. A totally open-back design and a detachable high performance cable complete these reference headphones. Their comfortable, specially-shaped 3D-form" ear pads and a padded genuine-leather headband ensure a perfect fit. The ear pads are covered in a soft, cushy velour padding that is removable and washable. They are hand-assembled, individually tested and numbered in AKG's factory in Vienna, Austria. K 702 - experience pure perfection."
Patented Laminate Varimotion two-layer diaphragm delivers incredible transient response and ultra-low spurious resonances
Flat-wire voice coil ensures precise, accurate tracking of input signal
Detachable input cable with locking mini-XLR connector makes storage and transportation easy
3D-Form ear pads precisely aim the drivers into each ear to deliver incredible sonic detail and out-of-head imaging
Open-back design ensures accurate response and sonic spaciousness
Handsome, rugged stage blue finish
Hand-built and tested in Vienna, Austria
AKG Acoustics, U.S.
Reference-quality professional studio headphones with flat-wire voice coils
The K 702 are the new reference for open-back dynamic AKG headphones for studio use. They combine an extremely accurate response with imaging spaciousness with incredible transient response. This ground-breaking performance is achieved by using revolutionary flat-wire voice coils and patented Laminate Varimotion two-layer diaphragms. A totally open-back design and a detachable high performance cable complete these reference headphones.
Their comfortable, specially-shaped 3D-form" ear pads and a padded genuine-leather headband ensure a perfect fit. The ear pads are covered in a soft, cushy velour padding that is removable and washable. They are hand-assembled, individually tested and numbered in AKG's factory in Vienna, Austria.
K 702 - experience pure perfection."
- Patented Laminate Varimotion two-layer diaphragm delivers incredible transient response and ultra-low spurious resonances
- Flat-wire voice coil ensures precise, accurate tracking of input signal
- Detachable input cable with locking mini-XLR connector makes storage and transportation easy
- 3D-Form ear pads precisely aim the drivers into each ear to deliver incredible sonic detail and out-of-head imaging
- Open-back design ensures accurate response and sonic spaciousness
- Handsome, rugged stage blue finish
- Hand-built and tested in Vienna, Austria