Visual Sound, Inc. 18 Inch Portable Subwoofer System with Cast Frame JRX118S

Description
JBL Professional The JRX118S is an 18 inch compact direct-radiation subwoofer designed to supplement and extend low frequency performance of full-range systems in live sound and music playback applications. The JRX118S is driven by a massive JBL 18" woofer with a cast frame and 3" voice-coil. It's rated at 350 watts (continuous) and 1400 watts (peak) - based on JBL Professional's 100 hour extended life test. 18 inch compact subwoofer 350 watt (continuous), 1400 watt (peak) power capacity The rugged enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for durability and improved low-frequency performance. The enclosure is covered in black carpet A top mounted, cast aluminum 35 mm pole mount receptacle can receive an optional SS3BK pole to facilitate use of the JRX118SP as a base for a midhigh speaker cabinet Non-resonant, all steel handles are used Attractive 18-gauge perforated steel grille protects components from damage 35 mm pole mount receptacle for use with satellite speakers
Description
JBL Professional The JRX118S is an 18 inch compact direct-radiation subwoofer designed to supplement and extend low frequency performance of full-range systems in live sound and music playback applications. The JRX118S is driven by a massive JBL 18" woofer with a cast frame and 3" voice-coil. It's rated at 350 watts (continuous) and 1400 watts (peak) - based on JBL Professional's 100 hour extended life test. 18 inch compact subwoofer 350 watt (continuous), 1400 watt (peak) power capacity The rugged enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for durability and improved low-frequency performance. The enclosure is covered in black carpet A top mounted, cast aluminum 35 mm pole mount receptacle can receive an optional SS3BK pole to facilitate use of the JRX118SP as a base for a midhigh speaker cabinet Non-resonant, all steel handles are used Attractive 18-gauge perforated steel grille protects components from damage 35 mm pole mount receptacle for use with satellite speakers

Suppliers

Company
Product
Description
Supplier Links
18 Inch Portable Subwoofer System with Cast Frame - JRX118S - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Portable Subwoofer System with Cast Frame
JRX118S
18 Inch Portable Subwoofer System with Cast Frame JRX118S
JBL Professional The JRX118S is an 18 inch compact direct-radiation subwoofer designed to supplement and extend low frequency performance of full-range systems in live sound and music playback applications. The JRX118S is driven by a massive JBL 18" woofer with a cast frame and 3" voice-coil. It's rated at 350 watts (continuous) and 1400 watts (peak) - based on JBL Professional's 100 hour extended life test. 18 inch compact subwoofer 350 watt (continuous), 1400 watt (peak) power capacity The rugged enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for durability and improved low-frequency performance. The enclosure is covered in black carpet A top mounted, cast aluminum 35 mm pole mount receptacle can receive an optional SS3BK pole to facilitate use of the JRX118SP as a base for a midhigh speaker cabinet Non-resonant, all steel handles are used Attractive 18-gauge perforated steel grille protects components from damage 35 mm pole mount receptacle for use with satellite speakers

JBL Professional

The JRX118S is an 18 inch compact direct-radiation subwoofer designed to supplement and extend low frequency performance of full-range systems in live sound and music playback applications. The JRX118S is driven by a massive JBL 18" woofer with a cast frame and 3" voice-coil. It's rated at 350 watts (continuous) and 1400 watts (peak) - based on JBL Professional's 100 hour extended life test.

  • 18 inch compact subwoofer
  • 350 watt (continuous), 1400 watt (peak) power capacity
  • The rugged enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for durability and improved low-frequency performance. The enclosure is covered in black carpet
  • A top mounted, cast aluminum 35 mm pole mount receptacle can receive an optional SS3BK pole to facilitate use of the JRX118SP as a base for a midhigh speaker cabinet
  • Non-resonant, all steel handles are used
  • Attractive 18-gauge perforated steel grille protects components from damage
  • 35 mm pole mount receptacle for use with satellite speakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JRX118S
Product Name 18 Inch Portable Subwoofer System with Cast Frame
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speaker - FBS50E - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 92 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details