Visual Sound, Inc. CAT6 Angled Patch Panel, 24-Port JPM624-ANG

Description
Black Box Network Services CAT6 Angled Patch Panel, 24-Port Angled design eliminates the need for horizontal cable managers. Route cables directly into the ports. Free up valuable rack space. Made in the USA. Guaranteed for life! Ideal for high-density applications. Forward angle is 128° to provide better cable organization. Enables cables to flow from vertical cable management channels in an organized fashion. Meets or exceeds all CAT6 standards. Center balanced design provides performance to 250 MHz. Third-party qualified for: CAT6 component performance (EIA/TIA-568-C.2); CAT6 channel performance (ISO 11801 Class EA); PoE and PoE+ operation (IEEE 802.3at). 100% factory tested. Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination. Supports T568A and T568B for universal wiring. Meets the EIA/TIA-310-D rackmount standard. Includes (4) 10-32 and (4) 12-24 screws. Choose from CAT6 and CAT5e panels with 24 or 48 ports.
Description
Black Box Network Services CAT6 Angled Patch Panel, 24-Port Angled design eliminates the need for horizontal cable managers. Route cables directly into the ports. Free up valuable rack space. Made in the USA. Guaranteed for life! Ideal for high-density applications. Forward angle is 128° to provide better cable organization. Enables cables to flow from vertical cable management channels in an organized fashion. Meets or exceeds all CAT6 standards. Center balanced design provides performance to 250 MHz. Third-party qualified for: CAT6 component performance (EIA/TIA-568-C.2); CAT6 channel performance (ISO 11801 Class EA); PoE and PoE+ operation (IEEE 802.3at). 100% factory tested. Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination. Supports T568A and T568B for universal wiring. Meets the EIA/TIA-310-D rackmount standard. Includes (4) 10-32 and (4) 12-24 screws. Choose from CAT6 and CAT5e panels with 24 or 48 ports.

Suppliers

Company
Product
Description
Supplier Links
CAT6 Angled Patch Panel, 24-Port - JPM624-ANG - Visual Sound, Inc.
Broomall, PA, USA
CAT6 Angled Patch Panel, 24-Port
JPM624-ANG
CAT6 Angled Patch Panel, 24-Port JPM624-ANG
Black Box Network Services CAT6 Angled Patch Panel, 24-Port Angled design eliminates the need for horizontal cable managers. Route cables directly into the ports. Free up valuable rack space. Made in the USA. Guaranteed for life! Ideal for high-density applications. Forward angle is 128° to provide better cable organization. Enables cables to flow from vertical cable management channels in an organized fashion. Meets or exceeds all CAT6 standards. Center balanced design provides performance to 250 MHz. Third-party qualified for: CAT6 component performance (EIA/TIA-568-C.2); CAT6 channel performance (ISO 11801 Class EA); PoE and PoE+ operation (IEEE 802.3at). 100% factory tested. Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination. Supports T568A and T568B for universal wiring. Meets the EIA/TIA-310-D rackmount standard. Includes (4) 10-32 and (4) 12-24 screws. Choose from CAT6 and CAT5e panels with 24 or 48 ports.

Black Box Network Services

CAT6 Angled Patch Panel, 24-Port

  • Angled design eliminates the need for horizontal cable managers.
  • Route cables directly into the ports.
  • Free up valuable rack space.
  • Made in the USA.
  • Guaranteed for life!
  • Ideal for high-density applications.
  • Forward angle is 128° to provide better cable organization.
  • Enables cables to flow from vertical cable management channels in an organized fashion.
  • Meets or exceeds all CAT6 standards.
  • Center balanced design provides performance to 250 MHz.
  • Third-party qualified for:
  • CAT6 component performance (EIA/TIA-568-C.2);
  • CAT6 channel performance (ISO 11801 Class EA);
  • PoE and PoE+ operation (IEEE 802.3at).
  • 100% factory tested.
  • Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination.
  • Supports T568A and T568B for universal wiring.
  • Meets the EIA/TIA-310-D rackmount standard.
  • Includes (4) 10-32 and (4) 12-24 screws.
  • Choose from CAT6 and CAT5e panels with 24 or 48 ports.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number JPM624-ANG
Product Name CAT6 Angled Patch Panel, 24-Port
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Plug, solder terminal, screened, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1300 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers