Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JFX88

Description
EAW - Eastern Acoustic Works, Inc. The JFX88 (1 x 8-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Minimally sized for smallest venues and lowest profile applications HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering
Description
EAW - Eastern Acoustic Works, Inc. The JFX88 (1 x 8-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Minimally sized for smallest venues and lowest profile applications HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering

Suppliers

Company
Product
Description
Supplier Links
2-way Compact Full-Range Loudspeaker - JFX88 - Visual Sound, Inc.
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JFX88
2-way Compact Full-Range Loudspeaker JFX88
EAW - Eastern Acoustic Works, Inc. The JFX88 (1 x 8-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Minimally sized for smallest venues and lowest profile applications HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering

EAW - Eastern Acoustic Works, Inc.

The JFX88 (1 x 8-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage.

  • Minimally sized for smallest venues and lowest profile applications
  • HF compression driver and vented LF for fully professional performance
  • Wave Guide Plate™ optimizes HF pattern for near field applications
  • Asymmetric enclosure provides multiple mounting angles
  • Pole mount cup plus U-bracket & Omnimount® Series 100 or similar mounting points
  • Passive crossover for easy operation and economical powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JFX88
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details