Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JFX590i

Description
EAW - Eastern Acoustic Works, Inc. The JFX590i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes
Description
EAW - Eastern Acoustic Works, Inc. The JFX590i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

Suppliers

Company
Product
Description
Supplier Links
2-way Compact Full-Range Loudspeaker - JFX590i - Visual Sound, Inc.
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JFX590i
2-way Compact Full-Range Loudspeaker JFX590i
EAW - Eastern Acoustic Works, Inc. The JFX590i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

EAW - Eastern Acoustic Works, Inc.

The JFX590i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage.

  • Ideal size and performance for rigorous all-purpose use
  • Wide 90° coverage optimized for use in stand-alone applications
  • HF compression driver and vented LF for fully professional performance
  • Asymmetric enclosure provides multiple mounting angles
  • Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points
  • Passive or bi-amplified operating modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JFX590i
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
VERIS 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details