Visual Sound, Inc. Ultra compact loudspeaker JF80z

Description
EAW - Eastern Acoustic Works, Inc. Compact loudspeaker with no compromise in sound quality. For portable use or permanent installation 100° conical beamwidth. Passive crossover for single amplifier operation. The JF80z is an ultra compact loudspeaker -- engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF80z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF80z is well suited as is for many applications the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 60.0 Series or similar bracket and a third-party external stand adapter for pole mounting such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF80z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.
Description
EAW - Eastern Acoustic Works, Inc. Compact loudspeaker with no compromise in sound quality. For portable use or permanent installation 100° conical beamwidth. Passive crossover for single amplifier operation. The JF80z is an ultra compact loudspeaker -- engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF80z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF80z is well suited as is for many applications the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 60.0 Series or similar bracket and a third-party external stand adapter for pole mounting such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF80z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

Suppliers

Company
Product
Description
Supplier Links
Ultra compact loudspeaker - JF80z - Visual Sound, Inc.
Broomall, PA, USA
Ultra compact loudspeaker
JF80z
Ultra compact loudspeaker JF80z
EAW - Eastern Acoustic Works, Inc. Compact loudspeaker with no compromise in sound quality. For portable use or permanent installation 100° conical beamwidth. Passive crossover for single amplifier operation. The JF80z is an ultra compact loudspeaker -- engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF80z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF80z is well suited as is for many applications the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 60.0 Series or similar bracket and a third-party external stand adapter for pole mounting such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF80z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

EAW - Eastern Acoustic Works, Inc.

Compact loudspeaker with no compromise in sound quality. For portable use or permanent installation 100° conical beamwidth. Passive crossover for single amplifier operation.

The JF80z is an ultra compact loudspeaker -- engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF80z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF80z is well suited as is for many applications the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 60.0 Series or similar bracket and a third-party external stand adapter for pole mounting such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF80z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JF80z
Product Name Ultra compact loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details