Visual Sound, Inc. Ultra-compact passive 2-way system JF60z

Description
EAW - Eastern Acoustic Works, Inc.. 6.5 inch LF/33mm tweeter. High impact high definition sound. For portable use or permanent installation. The JF60z is an ultra compact loudspeaker --engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF60z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF60z is well suited as is for many applications -- the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 30.0 Series or similar bracket and a third-party external stand adapter for pole mounting -- such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF60z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.
Description
EAW - Eastern Acoustic Works, Inc.. 6.5 inch LF/33mm tweeter. High impact high definition sound. For portable use or permanent installation. The JF60z is an ultra compact loudspeaker --engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF60z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF60z is well suited as is for many applications -- the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 30.0 Series or similar bracket and a third-party external stand adapter for pole mounting -- such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF60z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact passive 2-way system - JF60z - Visual Sound, Inc.
Broomall, PA, USA
Ultra-compact passive 2-way system
JF60z
Ultra-compact passive 2-way system JF60z
EAW - Eastern Acoustic Works, Inc.. 6.5 inch LF/33mm tweeter. High impact high definition sound. For portable use or permanent installation. The JF60z is an ultra compact loudspeaker --engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF60z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF60z is well suited as is for many applications -- the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 30.0 Series or similar bracket and a third-party external stand adapter for pole mounting -- such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF60z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

EAW - Eastern Acoustic Works, Inc.. 6.5 inch LF/33mm tweeter. High impact high definition sound. For portable use or permanent installation.

The JF60z is an ultra compact loudspeaker --engineered for exceptional near-field performance. It provides surprisingly high output and exceptional fidelity for foreground and background music applications. Its speech projection capabilities also make it very effective as a fill or delay element in larger audio systems. Unlike many compact loudspeakers the JF60z produces the high-impact high-definition sound projection expected in professional PA applications. Its wide angle projection makes audience coverage easy in a variety of situations. While the JF60z is well suited as is for many applications -- the addition of a subwoofer can expand its capabilities for more demanding applications. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Top and bottom and side mounting points allow enclosures to be mounted in virtually any configuration using eyebolts or accessory brackets. Additional mounting points accept an OmniMount® 30.0 Series or similar bracket and a third-party external stand adapter for pole mounting -- such as the K&M™ 195/8 or Ultimate Support™ BMB-200K. Standard colors are black and white. Other colors can be specified as a special order items. The diverse applications for the JF60z include: band PA and multimedia systems and retail spaces and presentation suites and shopping malls and smaller houses of worship and theatres and auditoriums and lecture halls and theme parks. Fill/delay applications include arenas and stadiums and concert halls and theatres and houses of worship.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JF60z
Product Name Ultra-compact passive 2-way system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details