Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JF50S

Description
EAW - Eastern Acoustic Works, Inc. The JF50S (2 x 5.25-inch woofers) provides excellent nearfield performance from a compact, asymmetrical trapezoidal enclosure available in left and right versions. Transducers are magnetically shielded for use on either side of video monitors. Impedance is switchable between 4 ohms or 16 ohms. 2-way full range 2 x 5.25 in woofers, sealed 1 x 1 in tweeter, on wave guide Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The JF50S (2 x 5.25-inch woofers) provides excellent nearfield performance from a compact, asymmetrical trapezoidal enclosure available in left and right versions. Transducers are magnetically shielded for use on either side of video monitors. Impedance is switchable between 4 ohms or 16 ohms. 2-way full range 2 x 5.25 in woofers, sealed 1 x 1 in tweeter, on wave guide Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
2-way Compact Full-Range Loudspeaker - JF50S - Visual Sound, Inc.
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JF50S
2-way Compact Full-Range Loudspeaker JF50S
EAW - Eastern Acoustic Works, Inc. The JF50S (2 x 5.25-inch woofers) provides excellent nearfield performance from a compact, asymmetrical trapezoidal enclosure available in left and right versions. Transducers are magnetically shielded for use on either side of video monitors. Impedance is switchable between 4 ohms or 16 ohms. 2-way full range 2 x 5.25 in woofers, sealed 1 x 1 in tweeter, on wave guide Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The JF50S (2 x 5.25-inch woofers) provides excellent nearfield performance from a compact, asymmetrical trapezoidal enclosure available in left and right versions. Transducers are magnetically shielded for use on either side of video monitors. Impedance is switchable between 4 ohms or 16 ohms.

  • 2-way full range
  • 2 x 5.25 in woofers, sealed
  • 1 x 1 in tweeter, on wave guide
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JF50S
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details