Visual Sound, Inc. Padded Hard Side Wheel Case with Removable Laptop Case JEL-2520RP

Description
JELCO, Inc. JEL-2520RP is a RP-style padded travel case for projector, laptop computer and accessories. JELCO's exclusive removable pocket (RP) feature allows you to remove the exterior laptop case when you want to use your computer at your seat on the plane, or for trips when you don't need to carry a laptop. The RP Series gives you "two cases in one!" Carry-on wheeled bag for the projector with removable outer case for laptop and accessories Comfort grip extension handle extends 36" to 43" and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Includes YKK Zippers Extension platform pulls out for stability and extra items that may need to be carried
Description
JELCO, Inc. JEL-2520RP is a RP-style padded travel case for projector, laptop computer and accessories. JELCO's exclusive removable pocket (RP) feature allows you to remove the exterior laptop case when you want to use your computer at your seat on the plane, or for trips when you don't need to carry a laptop. The RP Series gives you "two cases in one!" Carry-on wheeled bag for the projector with removable outer case for laptop and accessories Comfort grip extension handle extends 36" to 43" and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Includes YKK Zippers Extension platform pulls out for stability and extra items that may need to be carried

Suppliers

Company
Product
Description
Supplier Links
Padded Hard Side Wheel Case with Removable Laptop Case - JEL-2520RP - Visual Sound, Inc.
Broomall, PA, USA
Padded Hard Side Wheel Case with Removable Laptop Case
JEL-2520RP
Padded Hard Side Wheel Case with Removable Laptop Case JEL-2520RP
JELCO, Inc. JEL-2520RP is a RP-style padded travel case for projector, laptop computer and accessories. JELCO's exclusive removable pocket (RP) feature allows you to remove the exterior laptop case when you want to use your computer at your seat on the plane, or for trips when you don't need to carry a laptop. The RP Series gives you "two cases in one!" Carry-on wheeled bag for the projector with removable outer case for laptop and accessories Comfort grip extension handle extends 36" to 43" and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for added protection Includes YKK Zippers Extension platform pulls out for stability and extra items that may need to be carried

JELCO, Inc.

JEL-2520RP is a RP-style padded travel case for projector, laptop computer and accessories.
JELCO's exclusive removable pocket (RP) feature allows you to remove the exterior laptop case when you want to use your computer at your seat on the plane, or for trips when you don't need to carry a laptop. The RP Series gives you "two cases in one!"

  • Carry-on wheeled bag for the projector with removable outer case for laptop and accessories
  • Comfort grip extension handle extends 36" to 43" and ball-bearing wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
  • Firm industrial grade foam and rigid ABS plastic interior for added protection
  • Includes YKK Zippers
  • Extension platform pulls out for stability and extra items that may need to be carried
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-2520RP
Product Name Padded Hard Side Wheel Case with Removable Laptop Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details