Visual Sound, Inc. Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1511RP

Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Accessory area in RP pocket for cords and cables Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried
Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Accessory area in RP pocket for cords and cables Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried

Suppliers

Company
Product
Description
Supplier Links
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case - JEL-1511RP - Visual Sound, Inc.
Broomall, PA, USA
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
JEL-1511RP
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1511RP
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Accessory area in RP pocket for cords and cables Comfort grip extension handle locks at 36" and 43" Ball-bearing "skate" wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried

JELCO, Inc.

RP-style padded travel case for projector, laptop computer and accessories.
Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried.

  • Wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2"
  • Accessory area in RP pocket for cords and cables
  • Comfort grip extension handle locks at 36" and 43"
  • Ball-bearing "skate" wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
  • Firm industrial grade foam and rigid ABS plastic interior for protection
  • Extension platform pulls out for stability and extra items that may need to be carried
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-1511RP
Product Name Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details