Visual Sound, Inc. Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1314RP

Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
Description
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance

Suppliers

Company
Product
Description
Supplier Links
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case - JEL-1314RP - Visual Sound, Inc.
Broomall, PA, USA
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
JEL-1314RP
Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case JEL-1314RP
JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried. Firm industrial grade foam and rigid ABS plastic interior for protection Extension platform pulls out for stability and extra items that may need to be carried Meets the latest airline carry-on restrictions Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2" Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera Comfort grip extension handle and ball-bearing wheels for travel convenience Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance

JELCO, Inc.

RP-style padded travel case for projector, laptop computer and accessories.
Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance. The interior is built of firm industrial grade foam and rigid ABS plastic for protection. All cases feature heavy-duty, smooth sliding YKK zippers. Includes a non-slip handle that extends from 36" to 43" and ball-bearing "inline skate" wheels for travel convenience. Extension platform pulls out for stability and extra items that may need to be carried.

  • Firm industrial grade foam and rigid ABS plastic interior for protection
  • Extension platform pulls out for stability and extra items that may need to be carried
  • Meets the latest airline carry-on restrictions
  • Carry-on wheeled bag for the projector with removable computer case for laptops up to 13.5" x 10" x 2"
  • Generous inside accessory area for cords, cables, and a compartment for a Zip drive or small video camera
  • Comfort grip extension handle and ball-bearing wheels for travel convenience
  • Black Dupont Original™ Ballistic nylon fabric for durability and moisture resistance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number JEL-1314RP
Product Name Padded Hard Side Wheel case for projector w/Removable Exterior Laptop case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details