Visual Sound, Inc. AV Power Conditioners & Battery Backups J35B

Description
APC by Schneider Electric APC AV J Type 1.5kVA Power Conditioner with Battery Backup & AVR 120V Green mode Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection. Audible alarms Provide notification of changing flywheel conditions Battery failure notification Provides early-warning fault analysis on batteries enabling timely preventive maintenance Power-saving outlets Automatically cuts power to idle equipment to conserve electricity. Resettable circuit breaker Easy recovery from overloads; no need to replace a fuse. LCD display Alpha-Numeric Display which displays system parameters and alarms. Data-line Protection Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from "back door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Cold-start capable Provides temporary battery power when the utility power is out. Hot-swappable batteries Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Disconnected battery notification Warns when a battery is not available to provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Adjustable voltage sensitivity Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications. Audible alarms Provides notification of changing utility power and UPS conditions. Transformer-block spaced outlets Protect equipment with input transformer blocks without blocking access to other receptacles. Boost and Trim Automatic Voltage Regulation (AVR) Gives higher application availability by correcting low and high voltage conditions without using the battery. Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging. Safety-agency approved Ensures the product has been tested and approved to work safely with the connected servic
Description
APC by Schneider Electric APC AV J Type 1.5kVA Power Conditioner with Battery Backup & AVR 120V Green mode Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection. Audible alarms Provide notification of changing flywheel conditions Battery failure notification Provides early-warning fault analysis on batteries enabling timely preventive maintenance Power-saving outlets Automatically cuts power to idle equipment to conserve electricity. Resettable circuit breaker Easy recovery from overloads; no need to replace a fuse. LCD display Alpha-Numeric Display which displays system parameters and alarms. Data-line Protection Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from "back door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Cold-start capable Provides temporary battery power when the utility power is out. Hot-swappable batteries Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Disconnected battery notification Warns when a battery is not available to provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Adjustable voltage sensitivity Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications. Audible alarms Provides notification of changing utility power and UPS conditions. Transformer-block spaced outlets Protect equipment with input transformer blocks without blocking access to other receptacles. Boost and Trim Automatic Voltage Regulation (AVR) Gives higher application availability by correcting low and high voltage conditions without using the battery. Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging. Safety-agency approved Ensures the product has been tested and approved to work safely with the connected servic

Suppliers

Company
Product
Description
Supplier Links
AV Power Conditioners & Battery Backups - J35B - Visual Sound, Inc.
Broomall, PA, USA
AV Power Conditioners & Battery Backups
J35B
AV Power Conditioners & Battery Backups J35B
APC by Schneider Electric APC AV J Type 1.5kVA Power Conditioner with Battery Backup & AVR 120V Green mode Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection. Audible alarms Provide notification of changing flywheel conditions Battery failure notification Provides early-warning fault analysis on batteries enabling timely preventive maintenance Power-saving outlets Automatically cuts power to idle equipment to conserve electricity. Resettable circuit breaker Easy recovery from overloads; no need to replace a fuse. LCD display Alpha-Numeric Display which displays system parameters and alarms. Data-line Protection Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from "back door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Cold-start capable Provides temporary battery power when the utility power is out. Hot-swappable batteries Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Disconnected battery notification Warns when a battery is not available to provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Adjustable voltage sensitivity Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications. Audible alarms Provides notification of changing utility power and UPS conditions. Transformer-block spaced outlets Protect equipment with input transformer blocks without blocking access to other receptacles. Boost and Trim Automatic Voltage Regulation (AVR) Gives higher application availability by correcting low and high voltage conditions without using the battery. Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging. Safety-agency approved Ensures the product has been tested and approved to work safely with the connected servic

APC by Schneider Electric

APC AV J Type 1.5kVA Power Conditioner with Battery Backup & AVR 120V

Green mode Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection. Audible alarms Provide notification of changing flywheel conditions Battery failure notification Provides early-warning fault analysis on batteries enabling timely preventive maintenance Power-saving outlets Automatically cuts power to idle equipment to conserve electricity. Resettable circuit breaker Easy recovery from overloads; no need to replace a fuse. LCD display Alpha-Numeric Display which displays system parameters and alarms. Data-line Protection Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from "back door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Cold-start capable Provides temporary battery power when the utility power is out. Hot-swappable batteries Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Disconnected battery notification Warns when a battery is not available to provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Adjustable voltage sensitivity Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications. Audible alarms Provides notification of changing utility power and UPS conditions. Transformer-block spaced outlets Protect equipment with input transformer blocks without blocking access to other receptacles. Boost and Trim Automatic Voltage Regulation (AVR) Gives higher application availability by correcting low and high voltage conditions without using the battery. Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging. Safety-agency approved Ensures the product has been tested and approved to work safely with the connected servic

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number J35B
Product Name AV Power Conditioners & Battery Backups
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details