Visual Sound, Inc. Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep IX-610

Description
Lowell Manufacturing Company IX610: 10.07" dia. x 10"D steel backbox with flat flange for acoustic tile applications and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company IX610: 10.07" dia. x 10"D steel backbox with flat flange for acoustic tile applications and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep - IX-610 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep
IX-610
Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep IX-610
Lowell Manufacturing Company IX610: 10.07" dia. x 10"D steel backbox with flat flange for acoustic tile applications and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

IX610: 10.07" dia. x 10"D steel backbox with flat flange for acoustic tile applications and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IX-610
Product Name Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details