Visual Sound, Inc. 2-Way In Wall Speaker IWST-62

Description
OWI, Inc. • Impedance: 8 Ohms. • 5.25" and 6.5" 2-way models. • 60W - 35W power (IWST52), 80W - 40W power (IWST62). • Kwik KlampsTM for easy mounting . • 5.25" or 6.5" poly carbonate rubber surround woofer, 1" swivel tweeter. • 15? tweeter rotation (on center). • Indoor. • Aluminum grill material. • Color/s: Paintable White.
Description
OWI, Inc. • Impedance: 8 Ohms. • 5.25" and 6.5" 2-way models. • 60W - 35W power (IWST52), 80W - 40W power (IWST62). • Kwik KlampsTM for easy mounting . • 5.25" or 6.5" poly carbonate rubber surround woofer, 1" swivel tweeter. • 15? tweeter rotation (on center). • Indoor. • Aluminum grill material. • Color/s: Paintable White.

Suppliers

Company
Product
Description
Supplier Links
2-Way In Wall Speaker - IWST-62 - Visual Sound, Inc.
Broomall, PA, USA
2-Way In Wall Speaker
IWST-62
2-Way In Wall Speaker IWST-62
OWI, Inc. • Impedance: 8 Ohms. • 5.25" and 6.5" 2-way models. • 60W - 35W power (IWST52), 80W - 40W power (IWST62). • Kwik KlampsTM for easy mounting . • 5.25" or 6.5" poly carbonate rubber surround woofer, 1" swivel tweeter. • 15? tweeter rotation (on center). • Indoor. • Aluminum grill material. • Color/s: Paintable White.

OWI, Inc.

• Impedance: 8 Ohms. • 5.25" and 6.5" 2-way models. • 60W - 35W power (IWST52), 80W - 40W power (IWST62). • Kwik KlampsTM for easy mounting . • 5.25" or 6.5" poly carbonate rubber surround woofer, 1" swivel tweeter. • 15? tweeter rotation (on center). • Indoor. • Aluminum grill material. • Color/s: Paintable White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IWST-62
Product Name 2-Way In Wall Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details