Visual Sound, Inc. Inwall Series iw6 TDC

Description
Tannoy/TGI North America, Inc. The iw6 TDC is a full bandwidth in wall speaker system, using a 165mm (6.50") Tannoy Dual Concentric™ point source, constant directivity drive unit with an additional 25mm Tannoy SuperTweeter™. The latest Tannoy Dual Concentric driver has been incorporated into the iw6 TDC. Intensive research and development has produced an all-new version of this proven technology that builds upon the legendary performance of this exclusive Tannoy driver design. The high frequency unit of the Dual, centrally mounted in the throat of the main mid/bass drive, is so positioned as to acoustically replicate this single point source; delivering an open and natural sound with a very wide imaging 'sweet spot'. This class leading performance is further enhanced by the inclusion of a Tannoy SupterTweeter to extend the frequency bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation; with the iw6 TDC also offering enhanced acoustic performance with a driver earthing third terminal. A unique six way clamp mechanism (patent applied for) has been designed to provide the acoustically optimum band to the wall surface without risk of distortion to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 TDC loudpsekaer has been designed for installation into standard stud partition walll systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment. The result is a system offering audiophile quality sound with minimal invasion of the living space.
Description
Tannoy/TGI North America, Inc. The iw6 TDC is a full bandwidth in wall speaker system, using a 165mm (6.50") Tannoy Dual Concentric™ point source, constant directivity drive unit with an additional 25mm Tannoy SuperTweeter™. The latest Tannoy Dual Concentric driver has been incorporated into the iw6 TDC. Intensive research and development has produced an all-new version of this proven technology that builds upon the legendary performance of this exclusive Tannoy driver design. The high frequency unit of the Dual, centrally mounted in the throat of the main mid/bass drive, is so positioned as to acoustically replicate this single point source; delivering an open and natural sound with a very wide imaging 'sweet spot'. This class leading performance is further enhanced by the inclusion of a Tannoy SupterTweeter to extend the frequency bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation; with the iw6 TDC also offering enhanced acoustic performance with a driver earthing third terminal. A unique six way clamp mechanism (patent applied for) has been designed to provide the acoustically optimum band to the wall surface without risk of distortion to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 TDC loudpsekaer has been designed for installation into standard stud partition walll systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment. The result is a system offering audiophile quality sound with minimal invasion of the living space.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Inwall Series
iw6 TDC
Inwall Series iw6 TDC
Tannoy/TGI North America, Inc. The iw6 TDC is a full bandwidth in wall speaker system, using a 165mm (6.50") Tannoy Dual Concentric™ point source, constant directivity drive unit with an additional 25mm Tannoy SuperTweeter™. The latest Tannoy Dual Concentric driver has been incorporated into the iw6 TDC. Intensive research and development has produced an all-new version of this proven technology that builds upon the legendary performance of this exclusive Tannoy driver design. The high frequency unit of the Dual, centrally mounted in the throat of the main mid/bass drive, is so positioned as to acoustically replicate this single point source; delivering an open and natural sound with a very wide imaging 'sweet spot'. This class leading performance is further enhanced by the inclusion of a Tannoy SupterTweeter to extend the frequency bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation; with the iw6 TDC also offering enhanced acoustic performance with a driver earthing third terminal. A unique six way clamp mechanism (patent applied for) has been designed to provide the acoustically optimum band to the wall surface without risk of distortion to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 TDC loudpsekaer has been designed for installation into standard stud partition walll systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment. The result is a system offering audiophile quality sound with minimal invasion of the living space.

Tannoy/TGI North America, Inc.

The iw6 TDC is a full bandwidth in wall speaker system, using a 165mm (6.50") Tannoy Dual Concentric™ point source, constant directivity drive unit with an additional 25mm Tannoy SuperTweeter™.

The latest Tannoy Dual Concentric driver has been incorporated into the iw6 TDC. Intensive research and development has produced an all-new version of this proven technology that builds upon the legendary performance of this exclusive Tannoy driver design. The high frequency unit of the Dual, centrally mounted in the throat of the main mid/bass drive, is so positioned as to acoustically replicate this single point source; delivering an open and natural sound with a very wide imaging 'sweet spot'. This class leading performance is further enhanced by the inclusion of a Tannoy SupterTweeter to extend the frequency bandwidth to over 50kHz. Gold plated spring loaded terminals are provided for ease of installation; with the iw6 TDC also offering enhanced acoustic performance with a driver earthing third terminal. A unique six way clamp mechanism (patent applied for) has been designed to provide the acoustically optimum band to the wall surface without risk of distortion to the loudspeaker baffle. The design also allows for simple removal or reorientation of the loudspeaker. The iw6 TDC loudpsekaer has been designed for installation into standard stud partition walll systems constructed with 4" by 2" timber at 16" centers. They may also be used in cavity wall installations constructed with standard thickness drywall. These are guidelines and therefore do not prevent use of the Tannoy In-wall products in different locations and a wide range of other construction types as long as they have a secure clamping surface up to maximum thickness of 1" Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment. The result is a system offering audiophile quality sound with minimal invasion of the living space.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iw6 TDC
Product Name Inwall Series
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 84.4 dB
Resonance Frequency 175 Hz
View Details
2 suppliers