Visual Sound, Inc. Wireless in-Ear Monitor System IVM 4 SET

Description
AKG Acoustics, U.S. Wireless in-ear monitor system The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The WMS 4000 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the WMS 4000 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System ArchitectTM with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.
Description
AKG Acoustics, U.S. Wireless in-ear monitor system The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The WMS 4000 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the WMS 4000 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System ArchitectTM with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.

Suppliers

Company
Product
Description
Supplier Links
Wireless in-Ear Monitor System - IVM 4 SET - Visual Sound, Inc.
Broomall, PA, USA
Wireless in-Ear Monitor System
IVM 4 SET
Wireless in-Ear Monitor System IVM 4 SET
AKG Acoustics, U.S. Wireless in-ear monitor system The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment. Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications. The WMS 4000 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the WMS 4000 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System ArchitectTM with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.

AKG Acoustics, U.S.

Wireless in-ear monitor system

The IVM 4 is the first system ever to combine all the features required for professional in-ear monitoring in a single, compact device. The IVM 4 allows the input signal to be processed individually to meet the requirements of both the artist and the sound system environment.
Unique integrated signal processing for a natural listening experience and a complete set of inputs and outputs make the IVM 4 an ideal tool for professional applications.
The WMS 4000 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the WMS 4000 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System ArchitectTM with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number IVM 4 SET
Product Name Wireless in-Ear Monitor System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details