Visual Sound, Inc. Fully integrated 2Kx2K display station Isona (IDS-471)

Description
Barco Presentation The integrated ISONA display station combines all proven benefits of Barco's advanced ISIS main display and high-performance VISONA server in a single physical unit. ISONA features the same 28" 2Kx2K LCD main display as ISIS, which ensures crisp and clear images at all times. Thanks to its enhanced LCD brightness and excellent viewing angle, ISONA successfully counteracts eye fatigue and presents operators with accurate information, even in difficult ambient conditions. The integrated display server acts as a networked graphics device that translates X11 protocol into video for up to 4 displays while interfacing with local input devices. The unique architecture of ISONA eliminates the need for graphics generation on the application computer, thus increasing overall performance and generating more freedom for future reconfigurations and updates. In this way, ISONA provides an optimized, cost-effective visualization solution. Main benefits: Lower cost lower investment lower life cycle cost lower operational cost. Reduced risk: reduced integration risk flexible upgrades. Simplified architecture network centric fast and easy upgrades system redundancy slimline console.
Description
Barco Presentation The integrated ISONA display station combines all proven benefits of Barco's advanced ISIS main display and high-performance VISONA server in a single physical unit. ISONA features the same 28" 2Kx2K LCD main display as ISIS, which ensures crisp and clear images at all times. Thanks to its enhanced LCD brightness and excellent viewing angle, ISONA successfully counteracts eye fatigue and presents operators with accurate information, even in difficult ambient conditions. The integrated display server acts as a networked graphics device that translates X11 protocol into video for up to 4 displays while interfacing with local input devices. The unique architecture of ISONA eliminates the need for graphics generation on the application computer, thus increasing overall performance and generating more freedom for future reconfigurations and updates. In this way, ISONA provides an optimized, cost-effective visualization solution. Main benefits: Lower cost lower investment lower life cycle cost lower operational cost. Reduced risk: reduced integration risk flexible upgrades. Simplified architecture network centric fast and easy upgrades system redundancy slimline console.

Suppliers

Company
Product
Description
Supplier Links
Fully integrated 2Kx2K display station - Isona (IDS-471) - Visual Sound, Inc.
Broomall, PA, USA
Fully integrated 2Kx2K display station
Isona (IDS-471)
Fully integrated 2Kx2K display station Isona (IDS-471)
Barco Presentation The integrated ISONA display station combines all proven benefits of Barco's advanced ISIS main display and high-performance VISONA server in a single physical unit. ISONA features the same 28" 2Kx2K LCD main display as ISIS, which ensures crisp and clear images at all times. Thanks to its enhanced LCD brightness and excellent viewing angle, ISONA successfully counteracts eye fatigue and presents operators with accurate information, even in difficult ambient conditions. The integrated display server acts as a networked graphics device that translates X11 protocol into video for up to 4 displays while interfacing with local input devices. The unique architecture of ISONA eliminates the need for graphics generation on the application computer, thus increasing overall performance and generating more freedom for future reconfigurations and updates. In this way, ISONA provides an optimized, cost-effective visualization solution. Main benefits: Lower cost lower investment lower life cycle cost lower operational cost. Reduced risk: reduced integration risk flexible upgrades. Simplified architecture network centric fast and easy upgrades system redundancy slimline console.

Barco Presentation

The integrated ISONA display station combines all proven benefits of Barco's advanced ISIS main display and high-performance VISONA server in a single physical unit. ISONA features the same 28" 2Kx2K LCD main display as ISIS, which ensures crisp and clear images at all times. Thanks to its enhanced LCD brightness and excellent viewing angle, ISONA successfully counteracts eye fatigue and presents operators with accurate information, even in difficult ambient conditions. The integrated display server acts as a networked graphics device that translates X11 protocol into video for up to 4 displays while interfacing with local input devices. The unique architecture of ISONA eliminates the need for graphics generation on the application computer, thus increasing overall performance and generating more freedom for future reconfigurations and updates. In this way, ISONA provides an optimized, cost-effective visualization solution. Main benefits: Lower cost lower investment lower life cycle cost lower operational cost. Reduced risk: reduced integration risk flexible upgrades. Simplified architecture network centric fast and easy upgrades system redundancy slimline console.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Isona (IDS-471)
Product Name Fully integrated 2Kx2K display station
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Beijer Electronics
Specs
Monitor Type LCD Display
Other Type/Technology Vacuum Fluorescent Display
Input Types Serial Interface
View Details