Visual Sound, Inc. Rear Projection Screen IRUS

Description
Draper, Inc. The IRUS - Infinite Resolution Uniformity Screen. Rear projection screen developed specifically for today's high resolution single lens projectors. Superior resolution with SXGA (1280 x 1024), UXGA (1600 x 1200) and higher projectors, with almost no possibility of dual imaging, ghosting or moire patterns. Today's projectors offer higher resolutions than ever before, which means more information for your audience to absorb. Draper's screens are up to the challenge. Unbeatable uniformity of the projected image from top to bottom and from center to corner, free of hot spots. Unlike Fresnel/lenticular screens, the IRUS does not have a fixed focal length, so there are no focal length incompatibility issues. Gain 1.0 180° viewing cone. 1/4" thick acrylic substrate. Single element rear projection screen Sizes through 120" diagonal. Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. The IRUS - Infinite Resolution Uniformity Screen. Rear projection screen developed specifically for today's high resolution single lens projectors. Superior resolution with SXGA (1280 x 1024), UXGA (1600 x 1200) and higher projectors, with almost no possibility of dual imaging, ghosting or moire patterns. Today's projectors offer higher resolutions than ever before, which means more information for your audience to absorb. Draper's screens are up to the challenge. Unbeatable uniformity of the projected image from top to bottom and from center to corner, free of hot spots. Unlike Fresnel/lenticular screens, the IRUS does not have a fixed focal length, so there are no focal length incompatibility issues. Gain 1.0 180° viewing cone. 1/4" thick acrylic substrate. Single element rear projection screen Sizes through 120" diagonal. Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Rear Projection Screen - IRUS - Visual Sound, Inc.
Broomall, PA, USA
Rear Projection Screen
IRUS
Rear Projection Screen IRUS
Draper, Inc. The IRUS - Infinite Resolution Uniformity Screen. Rear projection screen developed specifically for today's high resolution single lens projectors. Superior resolution with SXGA (1280 x 1024), UXGA (1600 x 1200) and higher projectors, with almost no possibility of dual imaging, ghosting or moire patterns. Today's projectors offer higher resolutions than ever before, which means more information for your audience to absorb. Draper's screens are up to the challenge. Unbeatable uniformity of the projected image from top to bottom and from center to corner, free of hot spots. Unlike Fresnel/lenticular screens, the IRUS does not have a fixed focal length, so there are no focal length incompatibility issues. Gain 1.0 180° viewing cone. 1/4" thick acrylic substrate. Single element rear projection screen Sizes through 120" diagonal. Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

The IRUS - Infinite Resolution Uniformity Screen. Rear projection screen developed specifically for today's high resolution single lens projectors. Superior resolution with SXGA (1280 x 1024), UXGA (1600 x 1200) and higher projectors, with almost no possibility of dual imaging, ghosting or moire patterns.

  • Today's projectors offer higher resolutions than ever before, which means more information for your audience to absorb. Draper's screens are up to the challenge.
  • Unbeatable uniformity of the projected image from top to bottom and from center to corner, free of hot spots.
  • Unlike Fresnel/lenticular screens, the IRUS does not have a fixed focal length, so there are no focal length incompatibility issues.
  • Gain 1.0
  • 180° viewing cone.
  • 1/4" thick acrylic substrate.
  • Single element rear projection screen
  • Sizes through 120" diagonal.
  • Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure.
  • Factory installed Cineframes® are also available to simplify installation.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number IRUS
Product Name Rear Projection Screen
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21
Specs
Color Color
Input Types RGB
Screen Resolution UXGA (1600 x 1200)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details